EN
  • EN
  • DE

UCC24650DBVT

Part No UCC24650DBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTRLR FLYBK ISO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wake Up Monitor
Supply Voltage - Operating 4.5 V to 28 V
Operating Supply Current 63μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1115623-UCC24650DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC24650DBVT CAD Model

Description

Introducing the UCC24650DBVT from Texas Instruments

The UCC24650DBVT is a state-of-the-art wake-up monitor designed by Texas Instruments to enhance the efficiency of power supply systems. This innovative device is specifically engineered to replace traditional auxiliary power supplies by monitoring and managing the wake-up signal for secondary side controllers in power converters. The UCC24650DBVT is an integral component for modern power management solutions, particularly suitable for applications such as server power supplies, telecommunication equipment, and industrial systems.

Key Features

  • Wake-Up Signal Monitoring: The device can detect changes in the output voltage of a power supply, allowing for precise control over the wake-up timing for the secondary side controller.
  • Versatile Voltage Range: It operates over a wide VDD voltage range, making it suitable for a variety of power supply designs.
  • Low Standby Power Consumption: Its design focuses on reducing standby power consumption, thereby contributing to overall energy savings.
  • Adjustable Wake-Up Threshold: The wake-up threshold is programmable, providing flexibility to accommodate different system requirements.
  • Compact Package: The UCC24650DBVT comes in a small-outline transistor (SOT-23-6) package that is ideal for space-constrained applications.

Benefits

The UCC24650DBVT brings a host of benefits to power supply systems. Its ability to precisely control the wake-up mechanism helps in reducing the power consumption during standby mode, which is crucial for energy-efficient operations. The programmable threshold feature allows designers to fine-tune their systems for optimal performance. Additionally, the small form factor of the device ensures that it can be easily integrated into existing designs without the need for significant layout changes.

Applications

Equipped with these features, the UCC24650DBVT is an excellent choice for a wide range of applications. It is particularly useful in systems where power efficiency and space savings are of paramount importance. From server farms that require efficient power management to reduce operational costs, to telecom infrastructures where reliability and energy savings are critical, this device serves as an essential component in enhancing the performance and sustainability of power supply systems.

Overall, the UCC24650DBVT by Texas Instruments represents a leap forward in power supply management technology, offering both efficiency and flexibility for designers looking to create advanced, energy-conscious electronic products.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3395 $50.9250
360+ $0.2786 $100.2960
560+ $0.2699 $151.1440
770+ $0.2612 $201.1240
995+ $0.2525 $251.2375
1,330+ $0.2264 $301.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess