The LTC3766IUFD#TRPBF is a high-performance, PolyPhase® synchronous step-down DC/DC controller manufactured by Analog Devices Inc. This advanced controller is designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency, current mode operation with programmable frequency from 50kHz to 900kHz. This makes the product highly versatile and suitable for a broad range of power conversion applications.
Key Features
- Phase-Lockable Frequency: 50kHz to 900kHz, enabling synchronization to an external clock for noise-sensitive applications.
- PolyPhase Operation: Reduces input and output ripple and allows for the use of smaller inductors and capacitors, leading to a more compact and efficient design.
- Current Mode Operation: Provides excellent line and load transient response.
- Adjustable Slope Compensation: Helps to stabilize the current loop for a wide range of power supply designs.
- OPTI-LOOP® Compensation: Minimizes the output voltage overshoot and optimizes transient response.
- Power Good Output Voltage Monitor: Signals when the output is within ±7.5% of the regulated voltage, ensuring reliable system start-up and operation.
- Differential Output Voltage Sensing: For improved noise immunity and higher accuracy of the output voltage.
Applications
The LTC3766IUFD#TRPBF is ideal for a variety of applications that require efficient power management and precise voltage regulation. These include:
- High-Density Distributed Power Systems
- Telecommunications Infrastructure
- Industrial Systems
- Datacom and Storage Systems
- High-Performance Personal Computers
Product Specifications
Supplied in a 28-lead QFN package, the LTC3766IUFD#TRPBF operates over a junction temperature range of -40°C to 125°C. It requires a supply voltage of 4.5V to 38V, making it suitable for a wide range of input sources. The device also features overvoltage protection, undervoltage lockout, and a top-side MOSFET RDS(ON) current sensing for added reliability and protection in demanding environments.
With its robust feature set and high level of integration, the LTC3766IUFD#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient, high-performance power systems.