EN
  • EN
  • DE

UCC24630DBVR

Part No UCC24630DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTRLR FLYBK ISO 6SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 3.6 V to 28 V
Operating Supply Current 900μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1115620-UCC24630DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC24630DBVR CAD Model

Description

The UCC24630DBVR is a highly efficient synchronous rectifier controller designed by Texas Instruments to enhance power conversion in a wide array of applications. This device is particularly suitable for use in flyback, forward, and other isolated converter topologies that employ secondary-side synchronous rectification. It is engineered to replace lossy Schottky diodes with low RDS(on) MOSFETs, thereby reducing heat dissipation and increasing overall system efficiency.

Key Features

  • Voltage Range: The UCC24630DBVR operates over a wide voltage range, making it versatile for various power levels.
  • Drive Capability: It possesses a robust gate drive capability that ensures the MOSFET is turned on and off effectively to minimize losses.
  • Adaptive Timing: The controller features adaptive turn-off timing to optimize the performance across different load conditions and MOSFET parameters.
  • Energy Efficiency: By replacing Schottky diodes with MOSFETs, this device significantly reduces the power dissipation and enhances the energy efficiency of the power supply.
  • Package: The UCC24630DBVR comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.

Applications

Due to its efficiency and versatility, the UCC24630DBVR can be utilized in a variety of applications, including:

  • AC/DC power supplies for desktops, servers, and networking equipment
  • Telecom and datacom power systems
  • LED lighting
  • Adapters and battery chargers

Additional Benefits

The UCC24630DBVR is not only designed to improve power efficiency but also to simplify the design process for engineers. Its compatibility with various topologies and the inclusion of adaptive control features allow for a more straightforward design approach, reducing time to market for new products. Additionally, the compact SOT-23 package integrates seamlessly into existing PCB layouts, providing a high-performance solution without the need for extensive redesign.

With the UCC24630DBVR, Texas Instruments continues to demonstrate its commitment to developing innovative power management solutions that meet the evolving needs of modern electronics. This synchronous rectifier controller is a testament to the company's dedication to quality, performance, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8896 $56.6880
65+ $1.5504 $100.7760
100+ $1.5020 $150.2000
140+ $1.4535 $203.4900
180+ $1.4051 $252.9180
240+ $1.2597 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess