EN
  • EN
  • DE

LMV324DR2G

Part No LMV324DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single, Dual, Quad Low-Voltage, Rail-to-Rail Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 1nA
Voltage - Input Offset 1.7mV
Supply Current 410μA
Current - Output / Channel 160mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMV324
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202070-LMV324DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV324DR2G CAD Model

Description

The LMV324DR2G is a high-performance, low-voltage operational amplifier from ON Semiconductor, designed for a wide range of applications. This quad operational amplifier integrates four independent op-amps in a single package, making it an efficient solution for space-constrained applications.

Key Features

  • Low Voltage Operation: The LMV324DR2G is optimized for low voltage operation, functioning well within a power supply range of 2.7V to 5.5V. This makes it particularly suitable for battery-operated devices and portable electronics.
  • Low Power Consumption: It is designed for low power consumption, which helps to extend the battery life of portable devices and reduces power loss in energy-sensitive applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is especially beneficial when operating at lower supply voltages.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the LMV324DR2G is capable of handling a wide range of frequencies, making it versatile for various signal processing tasks.
  • Extended Temperature Range: The operational amplifier can operate over an extended temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Applications

The LMV324DR2G is ideal for a multitude of applications, including but not limited to:

  • Active filters
  • General-purpose amplification
  • Sensor interfaces
  • Portable and battery-powered electronics
  • Analog-to-digital converter (ADC) buffer

Package and Quality

Enclosed in a compact 14-pin SOIC package, the LMV324DR2G is designed to occupy minimal board space without compromising on functionality. ON Semiconductor is committed to high-quality standards, and this product is no exception, ensuring consistent performance and reliability for your electronic designs.

Conclusion

With its low-voltage operation, low power consumption, rail-to-rail output, and high gain bandwidth product, the LMV324DR2G from ON Semiconductor is an excellent choice for designers looking to optimize their applications for power efficiency and performance. Whether for consumer electronics, industrial control systems, or medical devices, this operational amplifier is engineered to meet the demands of a rapidly evolving electronic landscape.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3668 $51.3520
335+ $0.3010 $100.8350
515+ $0.2916 $150.1740
710+ $0.2822 $200.3620
920+ $0.2728 $250.9760
1,230+ $0.2446 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,667 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess