EN
  • EN
  • DE

UCC24610DRBT

Part No UCC24610DRBT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY-SIDE CTRLR 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Flyback, Forward Converters, LLC
Voltage - Input 4.5 V to 5.5 V
Operating Supply Current 2.15mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 035742-UCC24610DRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC24610DRBT CAD Model

Description

The UCC24610DRBT is a versatile and efficient synchronous rectification controller designed by Texas Instruments, aimed at enhancing power conversion in a wide array of applications. This device is particularly suitable for flyback, forward, and other isolated and non-isolated topologies that require synchronous rectification to boost efficiency, especially in systems where power consumption is critical.

With its advanced features, the UCC24610DRBT helps in minimizing power loss by replacing the traditional diode rectifier with a low-resistance MOSFET, effectively reducing the forward voltage drop and dissipating less heat. This leads to improved overall system efficiency and can be crucial in applications where thermal management is a concern.

The UCC24610DRBT operates over a wide VDD voltage range and can support a maximum VDS voltage, making it a flexible choice for various power levels. Its drive capability is optimized for a range of MOSFET sizes, ensuring compatibility with different power requirements. The device also includes a VDD under-voltage lockout (UVLO) feature to ensure proper operation under low input voltage conditions.

One of the key advantages of the UCC24610DRBT is its ability to adapt to different switching profiles. It can detect transformer current and turn on the synchronous rectifier MOSFET at the right time, reducing reverse recovery losses and enhancing efficiency. Additionally, the controller's gate drive has been designed to minimize both turn-on and turn-off times, which is vital for maintaining performance at high switching frequencies.

The UCC24610DRBT is offered in a small, surface-mount SON-8 package (DRBT suffix), which is ideal for compact power supply designs. This package is not only space-efficient but also allows for simplified PCB layout and reduced parasitic inductance, contributing to the device's high-performance characteristics.

Overall, the UCC24610DRBT from Texas Instruments is a high-performance solution for modern power supply designs that require efficient synchronous rectification. Its robust feature set and adaptability make it an excellent choice for engineers looking to optimize their power conversion systems for both efficiency and size.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5185 $53.1475
85+ $1.2460 $105.9100
125+ $1.2071 $150.8875
175+ $1.1681 $204.4175
225+ $1.1292 $254.0700
300+ $1.0124 $303.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess