EN
  • EN
  • DE

HD3SS3411IRWAR

Part No HD3SS3411IRWAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 2:1 8 OHM 14WQFN / One Channel Differential 2:1 Mux/Demux
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Circuits 1
On-State Resistance (Maximum) 8Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm (Maximum)
Single Supply Voltage (V+) 3V ~ 3.6V
-3db Bandwidth 7.5GHz
Crosstalk -35dB at 4Ghz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-WFQFN Exposed Pad
Supplier Device Package 14-WQFN (3.5x3.5)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806457-HD3SS3411IRWAR
Ultra Librarian 3D Model Ultra Librarian HD3SS3411IRWAR CAD Model

Description

The Texas Instruments HD3SS3411IRWAR is a high-performance, low-power, bidirectional switch designed to support USB 3.1 Gen 1 (5 Gbps) and DisplayPort 1.4 (HBR2) signals. It is an essential component for developers and manufacturers looking to create cutting-edge devices with high-speed data and video transfer capabilities.

Key Features

  • Compatibility: The HD3SS3411IRWAR is compatible with USB Type-C and DisplayPort Alt Mode, making it an ideal choice for a wide range of applications including laptops, tablets, smartphones, and docking stations.
  • High-Speed Performance: With support for USB 3.1 Gen 1 at 5 Gbps, this switch is designed for rapid data transfer, ensuring devices can handle large data loads with ease.
  • DisplayPort Support: The device supports DisplayPort 1.4 (HBR2), which is capable of driving 4K resolution displays, providing crystal-clear video quality for high-end multimedia experiences.
  • Low Power Consumption: Designed with efficiency in mind, the HD3SS3411IRWAR maintains low power consumption, making it suitable for battery-powered devices where power management is critical.
  • Multi-Switch Configuration: It features two differential channels capable of switching two SuperSpeed USB lanes or four high-bit-rate DisplayPort lanes, providing flexibility in design and application.

Applications

The versatility of the HD3SS3411IRWAR allows it to be used in a variety of devices and systems. It is particularly well-suited for:

  • USB Type-C docking stations and monitors
  • Portable devices with USB Type-C connectivity
  • High-resolution DisplayPort video interfaces
  • Devices requiring switching between USB and DisplayPort modes

Technical Specifications

The HD3SS3411IRWAR operates over a wide temperature range and comes in a compact QFN package. It is designed to meet the rigorous standards set by Texas Instruments, ensuring reliability and performance for critical applications.

Conclusion

For developers and manufacturers in need of a reliable and high-performance USB and DisplayPort switching solution, the Texas Instruments HD3SS3411IRWAR offers a blend of speed, power efficiency, and versatility. Its support for the latest standards in USB and DisplayPort technology makes it a forward-looking choice for any modern electronic device.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8682 $56.0460
70+ $1.5329 $107.3030
105+ $1.4850 $155.9250
140+ $1.4371 $201.1940
180+ $1.3892 $250.0560
245+ $1.2455 $305.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess