EN
  • EN
  • DE
  • IT

XC18V02PC44C

Part No XC18V02PC44C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SERIAL CONFIG 2M 44-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Active
Programmable Type In System Programmable
Memory Size 2Mb
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 084906-XC18V02PC44C
Family Name XC18V02
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC18V02PC44C CAD Model

Description

The Xilinx Inc. XC18V02PC44C is an active integrated circuit that belongs to the XC18V02 family.

  • Popularity: High
  • Supply and Demand Status: Limited
  • Memory: 2Mb in-system programmable
  • Temperature Range: 0°C to 70°C
  • Packaging: tube/rail
  • Case/Package: 44-PLCC (16.59x16.59)
  • Estimated EOL Date: 2026

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Xilinx Inc.
IC PROM REPROGR 2MB 44-PLCC
Lowest to $32.7758
Altera
IC CONFIG DEVICE 1MBIT 20PLCC
Lowest to $27.2727
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER 30000 C-TEMP 20-SOIC
Lowest to $16.3040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess