EN
  • EN
  • DE

UC1825AL883B

Part No UC1825AL883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 50 %
Fall Time 20 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Duty Cycle 50 %
Max Operating Temperature 125 °C
Max Supply Voltage 22 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Current 2 A
Radiation Hardening No
Rise Time 20 ns
RoHS Compliant
Switching Frequency 1 MHz
Thickness 1.83 mm
Topology Boost, Flyback, Push-Pull
Width 8.89 mm
Win Source Part Number 1207197-UC1825AL883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1825AL883B CAD Model

Description

Product Overview: UC1825AL883B

The UC1825AL883B is a high-performance current mode PWM controller from Texas Instruments designed for a wide range of power supply and DC-DC converter applications. This versatile integrated circuit is built to provide precise voltage regulation and power management, making it an ideal choice for use in military, aerospace, and other high-reliability systems where enhanced operational specifications and extended temperature ranges are crucial.

Key Features

  • High-Frequency Operation: The UC1825AL883B is capable of operating at high frequencies up to 1MHz, allowing for smaller-sized components and reduced system size and weight.
  • Advanced Control Methodology: Utilizing current mode control, the device offers excellent transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
  • Flexible Output: The controller supports a wide range of output voltages, enabling its use in a variety of applications requiring different voltage levels.
  • Robust Performance: With its military-grade specifications, the UC1825AL883B operates reliably across a wide temperature range of -55°C to +125°C, ensuring performance under extreme conditions.
  • Protection Features: The device includes a suite of protection features such as under-voltage lockout (UVLO), overcurrent protection, and thermal shutdown to safeguard the system from potential damage.

Applications

The UC1825AL883B's robustness and versatility make it suitable for a variety of high-performance applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Avionics and military electronics
  • Space systems and satellite power platforms

Quality and Reliability

As a product designed to meet the stringent requirements of highly demanding environments, the UC1825AL883B is manufactured with the highest quality standards. Texas Instruments' commitment to quality ensures that this PWM controller provides the reliability needed for mission-critical applications where failure is not an option.

In summary, the UC1825AL883B from Texas Instruments stands out as a top-tier power management solution, offering high-frequency operation, precise control, and rugged durability for advanced electronic systems.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess