EN
  • EN
  • DE

UCC2305DWG4

Part No UCC2305DWG4
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC HID LAMP CONTROLLER 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type HID Lamp Controller
Frequency 80kHz to 120kHz
Supply Voltage - Operating 5 V to 18 V
Operating Supply Current 100μA
Dimming No
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 142425-UCC2305DWG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian UCC2305DWG4 CAD Model

Description

The UCC2305DWG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This robust component is specifically engineered to meet the needs of isolated power supply systems and is part of a family of optocoupler replacement devices. The UCC2305DWG4 is designed to provide reliable performance in a variety of applications, including industrial, telecommunications, and medical equipment.

Key Features

  • Isolation: The UCC2305DWG4 offers excellent isolation properties, making it an ideal choice for applications that require electrical isolation between input and output for safety and functionality.
  • Performance: With its high-speed operation, the device is capable of delivering efficient performance, which is crucial for systems requiring fast switching and precise timing control.
  • Durability: Built to withstand harsh conditions, the UCC2305DWG4 is highly durable and reliable, ensuring long-term stability and operation even in challenging environments.
  • Flexibility: This component is designed to be versatile, supporting a wide range of applications and can be easily integrated into various circuit designs.
  • Package: It comes in a 16-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The UCC2305DWG4 is suitable for a wide array of applications where isolation and performance are critical. It is commonly used in:

  • Isolated power supplies
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Motor control circuits

Quality and Support

Texas Instruments is committed to delivering high-quality products. The UCC2305DWG4 is no exception and is backed by comprehensive technical support and documentation. Designers and engineers can rely on TI's extensive resources, including datasheets, application notes, and design tools, to facilitate the integration of this component into their projects.

Environmental Information

Texas Instruments is dedicated to environmental stewardship. The UCC2305DWG4 complies with RoHS directives, ensuring that it meets global standards for environmental safety and the restriction of hazardous substances.

You May Also Be Interested in

Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0090 $54.0810
21+ $4.9305 $103.5405
32+ $4.7764 $152.8448
44+ $4.6224 $203.3856
56+ $4.4683 $250.2248
75+ $4.0060 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess