EN
  • EN
  • DE

UC39432N

Part No UC39432N
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Precision Analog Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Overvoltage Comparator, Optocoupler
Operating Supply Current 500μA
Operating Supply Voltage 2.2 V ~ 24 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1276053-UC39432N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC39432
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC39432N CAD Model

Description

The Texas Instruments UC39432N is a precision voltage regulator designed for optimal performance in a wide range of power management applications. This robust component ensures a stable and reliable voltage supply, making it an essential part of any electronic system that demands a high degree of voltage precision and stability.

Key Features

  • Adjustable Output: The UC39432N offers an adjustable output that allows users to customize the voltage level to meet the specific requirements of their application. This flexibility is invaluable for designers looking to tailor their power supply architecture to a variety of components and systems.
  • High Precision: Precision is at the core of the UC39432N's design. It provides accurate voltage regulation, minimizing the risk of damage to sensitive electronic components due to voltage fluctuations.
  • Low Dropout Voltage: With its low dropout voltage feature, the UC39432N ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the use of available power is crucial.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the overall system from potential damage caused by excessive current flow, enhancing the longevity and reliability of both the regulator and the system it serves.
  • Thermal Shutdown: The UC39432N is equipped with a thermal shutdown feature that prevents overheating by automatically turning off the regulator if the temperature exceeds a certain threshold.

Applications

The UC39432N is suitable for a diverse array of applications, including but not limited to:

  • Power supplies for computer systems and peripherals
  • Automotive electronics
  • Battery-powered devices
  • Industrial control systems
  • Telecommunications equipment

Conclusion

The Texas Instruments UC39432N stands out as a highly reliable and versatile voltage regulator. Its precision, adjustability, and protective features make it a top choice for engineers and designers seeking a dependable power management solution. Whether for consumer electronics, automotive systems, or industrial controls, the UC39432N delivers the performance and stability necessary for today's demanding electrical environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6786 $53.4288
19+ $5.4798 $104.1162
29+ $5.3086 $153.9494
39+ $5.1374 $200.3586
51+ $4.9661 $253.2711
68+ $4.4524 $302.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess