Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Circuit DPST-NC
Switch Function On-Mom
Current Rating (Amps) 6A (AC), 1A (DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 24 V
Actuator Type Lever, Roller
Mounting Type Chassis Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Operating Temperature -25°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian 44505-0450 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
ECAD model for V-10G5-1C5-K
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
ECAD model for D2D-2000
Honeywell
SWITCH SNAP ACT SPDTX2 15A 125V
Need more? Email Us
ECAD model for 4AC54
C&K Components
SWITCH SNAP ACTION SPDT 7A 250V
Need more? Email Us
ECAD model for MMGGD1L0T
Omron
SWITCH SNAP ACTION SPDT 21A 250V / Switch SPDT Chassis Mount
Need more? Email Us
ECAD model for D3V-21G-1C4A
Panasonic
SWITCH SNAP ACTION SPDT 2A 125V
Need more? Email Us
ECAD model for ABS1412509
Honeywell
SWITCH SNAP ACTION SPDT 5A 240V / Switch SPDT Chassis Mount
Need more? Email Us
ECAD model for 914CE1-3A
Omron
SWITCH SNAP ACT SPST-NO 15A 250V
Need more? Email Us
ECAD model for V-151-3A5
Honeywell
SWITCH SNAP ACTION SPDT 4A 250V
Need more? Email Us
ECAD model for 11SM703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention