Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 155Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Single Supply Voltage (V+) 3V ~ 15V
-3db Bandwidth 90MHz
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Maximum) 200nA
Crosstalk -50dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Mounting Style Through Hole
Part Number Series HEF4066B
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810496-HEF4066BP,652
Ultra Librarian 3D Model Ultra Librarian HEF4066BP,652 CAD Model

Description

The HEF4066BP,652 is a versatile and high-performance quad analog switch integrated circuit, brought to you by NXP Semiconductors. This device features four independent single-pole single-throw (SPST) switches, which are ideal for a myriad of applications ranging from signal gating, modulation, to switching in communication, measurement, and control systems.

Key Features

  • Wide Analog Input Voltage Range: The HEF4066BP,652 operates efficiently with an analog input voltage range that makes it suitable for many signal types.
  • Low ON Resistance: This switch is designed with a low ON resistance, ensuring minimal signal distortion and power loss during operation.
  • High Off Isolation: The device provides excellent isolation when in the 'off' state, preventing unwanted signal leakage between channels.
  • Low Crosstalk: Crosstalk between switches is minimized, which is crucial for maintaining signal integrity in complex circuits.
  • Bidirectional Signal Handling: It can handle bidirectional signals, making it a flexible choice for various bidirectional switching applications.
  • Standardized Pin Configuration: The HEF4066BP,652 comes in a DIP14 package, which is compatible with standard breadboards and sockets for ease of prototyping and integration into existing designs.

Applications

The HEF4066BP,652 is suitable for a wide range of applications, such as:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Modulation techniques
  • Communication systems
  • Audio and video switching
  • Function generation
  • Control systems

Technical Specifications

Some of the technical specifications of the HEF4066BP,652 include:

  • Supply Voltage Range: ±5V to ±15V
  • Switching Speed: Fast switching times for responsive performance in critical applications.
  • Operating Temperature: Designed to operate over a broad temperature range, ensuring reliability in varying environmental conditions.
  • Package: DIP14 (Dual In-line Package)
  • Manufacturer: NXP Semiconductors

In summary, the HEF4066BP,652 from NXP Semiconductors is a reliable and flexible solution for designers who require high-quality analog switching functionality. Its robust feature set and ease of use make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.4192
ECAD model for TMUX4053PWR
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
ECAD model for MAX4526CSA
Analog Devices Inc.
High Voltage Latch-Up Proof, Triple/Quad SPDT Switches
Lowest to $6.2214
ECAD model for ADG5433WBRUZ
Analog Devices Inc.
4 OHM RON, Triple/Quad SPDT +-15 V/+12 V/+-5 V iCMOS Switches | IC SWITCH TRIPLE SPDT 16LFCSP
Lowest to $12.9349
ECAD model for ADG1433YCPZ-REEL
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.4618
ECAD model for TMUX4051PWRQ1
Maxim Integrated
+/-15kV ESD-Protected, Low-Voltage, Quad, SPST, CMOS Analog Switches
Need more? Email Us
ECAD model for MAX4630EPD
Vishay
Single 4:1 Low rON Multiplexers
Need more? Email Us
ECAD model for DG2034DQ-T1-E3
Maxim Integrated
Precision, Quad, SPDT, CMOS Analog Switch | IC SWITCH QUAD SPDT 20TSSOP
Lowest to $8.7503
ECAD model for MAX333AEUP
Maxim Integrated
Precision, CMOS Analog Switches | IC SWITCH SPST 8DIP
Need more? Email Us
ECAD model for MAX317EPA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention