Product Overview:
The BQ51013YFFT is a high-performance wireless power receiver IC designed for efficient power conversion in wireless charging systems. This compact chip by Texas Instruments provides a simple way to integrate wireless power capabilities into your electronic designs, ensuring reliable and efficient energy transfer.
Features and Benefits:
- High Efficiency Receiver: Offers up to 93% efficient AC to DC conversion, optimizing energy transfer.
- Compact Package: YFFT form factor saves space in your compact design applications.
- Foreign Object Detection (FOD): Enhances system safety by detecting unintended metallic objects.
- Wide Operational Range: Supports input voltages up to 20V, making it adaptable to various power supply levels.
- Integrated Rectification: Simplifies circuit design by reducing the need for external components.
Applications:
- Smartphones and Wearables
- Portable Electronic Devices
- Smart Home Devices
- Wireless Chargers and Charging Pads