EN
  • EN
  • DE

UC3906DWG4

Part No UC3906DWG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LEAD ACID 16SOIC / Charger IC Lead Acid 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tube
Battery Chemistry Lead Acid
Programmable Features Current
Voltage - Supply (Max) 40V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number UC3906
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350845-UC3906DWG4
Ultra Librarian 3D Model Ultra Librarian UC3906DWG4 CAD Model

Description

The UC3906DWG4 is a dedicated integrated circuit designed by Texas Instruments specifically for the management and control of lead-acid battery charging. This advanced charge controller ensures optimal battery performance and longevity by implementing precise charge algorithms tailored for lead-acid chemistry.

Key Features

  • Precision Charging: The UC3906DWG4 provides accurate voltage and current regulation to maintain the health of the battery, which is critical for maximizing battery life and efficiency.
  • Multiple Charge Stages: It includes a multi-stage charging process, including bulk charge, overcharge protection, and float charge stages, to ensure the battery is charged efficiently and safely.
  • Charge Status Indicators: Integrated LED drivers offer visual charge status indication, allowing easy monitoring of the charging process.
  • Temperature Compensation: The device includes temperature compensation features that adjust the charge parameters based on the battery temperature, which is essential for preventing overcharging and undercharging in varying environmental conditions.
  • Automatic Recharge: The UC3906DWG4 initiates a new charge cycle when it detects the battery has self-discharged below a safe threshold, ensuring the battery remains ready for use.

Applications

The UC3906DWG4 is ideal for a wide range of applications where reliable lead-acid battery charging is required. Common applications include:

  • Uninterruptible Power Supplies (UPS)
  • Automotive battery chargers
  • Industrial power systems
  • Portable power packs
  • Renewable energy systems such as solar battery chargers

Technical Specifications

The UC3906DWG4 comes in a 16-pin SOIC package and operates over a temperature range of -40°C to +85°C. It requires a supply voltage between 8.5V to 18V, making it versatile for various battery charging setups. The device is designed with robust protection features, including short-circuit and overcurrent protection, enhancing the safety and reliability of the charging system.

For engineers and technicians looking for a reliable solution to manage lead-acid battery charging, the UC3906DWG4 from Texas Instruments represents a sophisticated and practical choice, ensuring peak performance and extended battery life.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6873 $51.1857
19+ $5.3274 $101.2206
30+ $5.1474 $154.4220
42+ $4.7875 $201.0750
55+ $4.6075 $253.4125
68+ $4.4275 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess