EN
  • EN
  • DE

UCC28085D

Part No UCC28085D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW PUSH-PULL 8SOIC / Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 8.3V ~ 15V
Duty Cycle 49%
Frequency - Switching 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number UCC28085
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28085DG4,296-13680-5,TEXTISUCC28085D,-296-13680-5-NDR,-UCC28085D-NDR,-296-13680-5,UCC28085DG4-ND,-UCC28085DG4,296-13680-5-NDR,-UCC28085DG4-NDR,-296-13680-5-ND,2156-UCC28085D
Standard Package 75
Win Source Part Number 1317800-UCC28085D
Ultra Librarian 3D Model Ultra Librarian UCC28085D CAD Model

Description

Product Overview: UCC28085D - Texas Instruments

The UCC28085D by Texas Instruments is a versatile bi-directional peak-current-mode pulse-width modulator (PWM) controller designed for power supply applications. This high-performance IC is optimized for off-line and DC-to-DC converter applications that require efficient power management and a small form factor.

The UCC28085D operates with a supply voltage ranging from 8.5V to 14.5V, making it suitable for a wide array of power systems. It features a fixed-frequency operation that can be programmed via an external resistor, giving designers the flexibility to tailor the device to their specific needs. With a frequency range of 10kHz to 500kHz, the UCC28085D can be used in applications requiring either low-noise operation or compact size due to high-frequency operation.

One of the key features of the UCC28085D is its dual alternating outputs that allow for the implementation of either a push-pull, half-bridge, or full-bridge power converter configurations without the need for an external driver. This integrated functionality reduces external component count, saving space and cost on the PCB.

Additionally, the UCC28085D incorporates a number of protective features to ensure reliable operation under adverse conditions. These include under-voltage lockout (UVLO), over-current protection (OCP), and a programmable soft-start function that prevents inrush current during startup, enhancing system reliability.

The UCC28085D is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. Its operating temperature range of -40°C to +85°C allows it to perform reliably in a broad range of environments and applications.

Overall, the UCC28085D by Texas Instruments stands out as a robust and flexible solution for designers looking to optimize their power supply designs with a high-performance, feature-rich PWM controller.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1443 $51.4935
110+ $0.9389 $103.2790
165+ $0.9096 $150.0840
230+ $0.8802 $202.4460
295+ $0.8509 $251.0155
395+ $0.7629 $301.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess