Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3X
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 103
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 68K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-BGA (13x13)
Base Product Number ATSAM3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAM3X4EACU,1611-ATSAM3X4EA-CU
Standard Package 184
Win Source Part Number 1046954-ATSAM3X4EA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM3X4EA-CU CAD Model

Description

Microchip Technology ATSAM3X4EA-CU Product Overview

The ATSAM3X4EA-CU is a robust microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility. This powerful MCU is based on the ARM Cortex-M3 processor, which operates at a maximum frequency of 84 MHz. It is an ideal choice for applications that require efficient data processing, intuitive interface options, and reliable operation in demanding environments.

Key Features

  • Processor: ARM Cortex-M3 CPU running at up to 84 MHz, delivering exceptional computational power and energy efficiency.
  • Memory: Equipped with 256 KB of flash memory and 100 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a range of communication interfaces, including Full-Speed USB Device and Host, 2x CAN channels, 1x Ethernet MAC, 3x USART, 2x UART, 2x TWI (I2C), and 5x SPI.
  • I/O Pins: Features 144 pins, which include multiple PWM outputs, ADC inputs, and DAC outputs, enabling versatile peripheral control.
  • Power Efficiency: Supports multiple power-saving modes, allowing for reduced power consumption and longer battery life in portable applications.
  • Temperature Range: Operates reliably within an industrial temperature range from -40°C to +85°C.
  • Package: Comes in a LQFP (Low-profile Quad Flat Package) with 144 pins, optimizing board space and making it suitable for space-constrained applications.

Applications

The ATSAM3X4EA-CU is versatile and can be used in a wide array of applications, such as:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Home Automation
  • Internet of Things (IoT) Devices

With its robust feature set and extensive connectivity options, the ATSAM3X4EA-CU from Microchip Technology is a highly capable MCU that can serve as the heart of sophisticated and demanding electronic systems. Its balance of performance, power efficiency, and integration makes it a preferred choice for engineers and designers looking to create reliable and advanced products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention