EN
  • EN
  • DE

UC3855BDW

Part No UC3855BDW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 10.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 035726-UC3855BDW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3855BDW CAD Model

Description

Overview of Texas Instruments UC3855BDW

The Texas Instruments UC3855BDW is a high-performance Power Factor Correction (PFC) controller IC designed to deliver efficient power conversion for a wide range of applications. This advanced controller is engineered to provide low total harmonic distortion and high power factor, which are critical for meeting regulatory standards and ensuring efficient energy usage in electronic systems.

Key Features

  • Programmable Output Voltage: The UC3855BDW offers the flexibility to set the output voltage as per the requirements of the application, enabling a wide range of uses across different voltage levels.
  • High Power Factor: By optimizing the phase angle of the input current, the UC3855BDW achieves near-unity power factor, which is essential for energy efficiency and reducing electrical waste.
  • Low Total Harmonic Distortion (THD): This PFC controller significantly reduces harmonic distortion in the power supply, which helps prevent noise and interference in electronic circuits.
  • Feedforward Line Regulation: The UC3855BDW includes feedforward line regulation that enhances the performance under varying line conditions, ensuring stable operation throughout.
  • Overcurrent Protection: The device incorporates robust protection features to prevent damage from overcurrent conditions, enhancing the reliability and longevity of the power supply.

Applications

  • AC-DC Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems
  • Consumer Electronics
  • Energy-Efficient Power Solutions

Package and Availability

The UC3855BDW is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes and fits compactly in a variety of electronic devices. Texas Instruments provides this PFC controller in different package options to cater to specific design needs, ensuring flexibility and compatibility with a wide range of applications.

In summary, the Texas Instruments UC3855BDW is a sophisticated PFC controller that offers high efficiency, low harmonic distortion, and a high power factor, making it an ideal choice for designers looking to enhance the performance of their power supply systems while adhering to energy consumption regulations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4526 $74.9052
4+ $30.7303 $122.9212
6+ $29.7700 $178.6200
7+ $28.8097 $201.6679
9+ $27.8494 $250.6446
13+ $24.9684 $324.5892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,945 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess