EN
  • EN
  • DE

NCP1606ADR

Part No NCP1606ADR
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 740400-NCP1606ADR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1606ADR CAD Model

Description

ON Semiconductor NCP1606ADR Power Factor Controller

The NCP1606ADR from ON Semiconductor is a cutting-edge Power Factor Correction (PFC) controller designed for use in compact and efficient AC-DC power supplies. This advanced integrated circuit (IC) is tailored to enhance power factor and reduce total harmonic distortion, making it an ideal choice for applications such as off-line power adapters, flat panel display TVs, and all other medium to high power equipment requiring a regulatory-compliant power supply.

Key Features

  • Active Power Factor Correction: The NCP1606ADR incorporates active PFC, enabling power supplies to reach a power factor close to 1, thus minimizing the reactive power component and improving energy efficiency.
  • Continuous Conduction Mode (CCM) Operation: It operates in CCM, providing improved noise immunity and lower electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Integrated Protections: The device includes a range of protection features such as brown-out detection, overvoltage, and overcurrent protection, ensuring robust performance and reliability.
  • Frequency Foldback: To enhance system efficiency and reduce standby power consumption, the NCP1606ADR features frequency foldback under light-load conditions.
  • Minimal External Components: This controller is designed for a reduced external component count, leading to a more compact PCB layout and cost savings in the overall design.

Applications

The versatility of the NCP1606ADR makes it suitable for a wide range of applications, including:

  • AC-DC Adapters for Laptops and PCs
  • Power Supplies for Flat Panel TVs and Monitors
  • Consumer Electronics
  • Industrial Power Systems

Technical Specifications

The NCP1606ADR is offered in a compact SOIC-8 package, with an operating frequency range that typically extends from 60 kHz to a maximum of 250 kHz. Its operating temperature range spans from -40°C to +125°C, catering to a broad spectrum of environmental conditions.

ON Semiconductor's commitment to environmental sustainability is reflected in the NCP1606ADR, which is a Pb-free and Halogen-free product, complying with current RoHS regulations for electronic components.

Overall, the NCP1606ADR stands out as a high-performance, energy-efficient solution for power supply design, ensuring compliance with global energy-saving standards and contributing to the development of greener electronic products.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess