EN
  • EN
  • DE

UC3855AN

Part No UC3855AN
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 15.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 141386-UC3855AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3855AN CAD Model

Description

The UC3855AN, manufactured by Texas Instruments, is a high-performance power factor correction (PFC) controller integrated circuit designed to operate under continuous conduction mode (CCM) to deliver power control with improved efficiency. This advanced IC is tailored to manage pre-regulators in AC-to-DC power supplies, which require high power factor and low total harmonic distortion.

Key Features

  • Enhanced Control: The UC3855AN offers advanced control features for PFC applications, including programmable output voltage and maximum power control, which make it suitable for a wide range of power supply designs.
  • High Efficiency: With its ability to minimize power loss and optimize electrical efficiency, this controller is ideal for applications that demand energy-saving and eco-friendly solutions.
  • Wide Operating Range: The device operates over a wide supply voltage range, accommodating various applications and ensuring stable performance under different power conditions.
  • Feedforward Line Regulation: This feature allows the UC3855AN to maintain consistent performance despite fluctuations in line voltage, thus enhancing the reliability of the power supply.
  • Low Total Harmonic Distortion: The IC significantly reduces harmonic distortion in the power supply, contributing to a cleaner power output and compliance with international power quality standards.

Applications

The UC3855AN is versatile and can be used in a variety of applications, including:

  • AC-to-DC adapters
  • Off-line power supplies
  • Power supplies for desktop computers and servers
  • Telecommunications equipment
  • Industrial power systems

Technical Specifications

The UC3855AN is offered in a PDIP-16 package, ensuring easy integration into various circuit designs. It features a wide temperature operating range and is built to withstand the rigors of industrial environments. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and application notes provided by Texas Instruments.

With its robust feature set and Texas Instruments' reputation for quality, the UC3855AN stands out as a premier solution for efficient and reliable power factor correction in demanding applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9926 $59.9704
9+ $12.3017 $110.7153
13+ $11.9172 $154.9236
18+ $11.5328 $207.5904
23+ $11.1484 $256.4132
31+ $9.9951 $309.8481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess