Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 035719-UC3854AN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3854AN CAD Model

Description

Product Overview: UC3854AN High Power Factor Preregulator

The UC3854AN, manufactured by Texas Instruments, is an advanced high power factor preregulator that is designed to enhance the power factor of AC-DC power systems. This integrated circuit (IC) is engineered to provide low harmonic distortion and high-quality power supply to electronic devices, ensuring that they operate efficiently and reliably.

Key Features

  • High Power Factor: The UC3854AN is optimized to achieve near-unity power factor, which minimizes the reactive power in the system, leading to improved efficiency and reduced power system losses.
  • Wide Input Voltage Range: This IC can handle a broad range of input voltages, which makes it suitable for a variety of applications across different regions with varying power grid standards.
  • Low Total Harmonic Distortion (THD): It significantly reduces the total harmonic distortion in the power system, thereby ensuring compliance with global power quality regulations.
  • Boost Converter Topology: The UC3854AN employs a boost converter topology, which steps up the input voltage to the required level, while maintaining a high power factor and low THD.
  • Programmable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing versatility and adaptability.

Applications

The UC3854AN is ideal for use in a variety of applications where power efficiency is crucial, such as:

  • Switched-mode power supplies (SMPS)
  • Power adapters for personal computers and servers
  • Industrial power systems
  • Power supplies for home appliances
  • Electronic ballasts for lighting systems

Technical Specifications

  • Package: 16-Pin PDIP
  • Operating Temperature Range: -40°C to 85°C
  • Control Method: Average current mode control
  • Switching Frequency: Programmable up to 500kHz

The UC3854AN from Texas Instruments is a robust solution for power supply designers looking to meet stringent power factor and efficiency requirements while ensuring stable and reliable operation in their electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to $3.5256
ECAD model for UC2853DTR
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP / Power Factor Correction Controller 0.25mA 8-Pin PDIP Tube
Lowest to $0.4070
ECAD model for MC33262PG
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention