Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 1A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 46 V
Temperature Range - Operating 0°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 213654-UC3717ANG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian UC3717ANG4 CAD Model

Description

The UC3717ANG4 from Texas Instruments is a robust and high-performance stepper motor driver designed to efficiently control bipolar stepper motors. This integrated circuit (IC) is part of the UCx717 family and is engineered to deliver precise and reliable motor control for a wide range of industrial, commercial, and consumer applications.

Key Features

  • High Current Output: The UC3717ANG4 is capable of delivering up to 1.5A of output current per channel, which makes it suitable for driving a variety of stepper motors.
  • Dual H-Bridge Configuration: With its dual H-bridge design, this driver IC can control the direction and speed of a bipolar stepper motor with ease, allowing for full, half, quarter, and micro-stepping capabilities.
  • Low Saturation Voltage: The device features low saturation voltage to minimize power dissipation and improve efficiency during operation.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the IC from overheating, ensuring long-term reliability and safety.
  • Wide Operating Voltage Range: The UC3717ANG4 operates over a wide supply voltage range from 10V to 46V, accommodating various power requirements.

Applications

The UC3717ANG4 stepper motor driver is ideal for use in a myriad of applications, including but not limited to:

  • Automated equipment and robotics
  • 3D printers and CNC machines
  • Office automation machines
  • Medical instruments
  • Surveillance and security systems

Package and Quality

The UC3717ANG4 is offered in a 16-pin PDIP (Plastic Dual-In-Line Package) which provides a cost-effective solution with easy mounting and handling. Texas Instruments ensures that each IC is manufactured to the highest quality standards, providing reliable and consistent performance for your stepper motor control needs.

In summary, the Texas Instruments UC3717ANG4 stepper motor driver combines efficiency, versatility, and reliability, making it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

Panasonic
IC MOTOR DRIVER PAR 34HSOP / Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 24-HQFN (4x4)
Need more? Email Us
ECAD model for AN44070A-VF
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 23QFN
Lowest to $7.2427
ECAD model for MP86905GR-P
Infineon Technologies
IC MOSFET DRIVER IQFN-40
Lowest to $9.1405
ECAD model for TDA21211
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL 25V 1/1A 8-TSSOP
Need more? Email Us
ECAD model for TND307TD-TL-E
Texas Instruments
IC SYNC BUCK NEXFET 8VSON / Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Lowest to $2.0517
ECAD model for CSD97395Q4MT
NXP / Nexperia
IC DRIVER DUAL BTL PWR 16DIP
Need more? Email Us
ECAD model for TDA7073A/N4,112
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 80A 41TLGA
Lowest to $5.0394
ECAD model for MP86998GMJT-Z
Infineon Technologies
IC MOTOR DRIVER 500V 23SOP / Half Bridge (3) Driver AC Motors UMOS 23-SOP
Lowest to $13.4525
ECAD model for IRSM505-025PA
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL
Need more? Email Us
ECAD model for TND304S-TL-E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5482 $59.0964
5+ $24.2448 $121.2240
8+ $23.4871 $187.8968
10+ $22.7294 $227.2940
13+ $21.9718 $285.6334
18+ $19.6988 $354.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention