EN
  • EN
  • DE

UC3625DWTR

Part No UC3625DWTR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 10V-18V 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Power MOSFET, Power Darlington
Applications General Purpose
Voltage - Supply 10V ~ 18V
Temperature Range - Operating 0°C ~ 70°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number UC3625
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938025-UC3625DWTR
Ultra Librarian 3D Model Ultra Librarian UC3625DWTR CAD Model

Description

Product Overview: UC3625DWTR from Texas Instruments

The UC3625DWTR is a high-performance motor controller integrated circuit (IC) designed by Texas Instruments, renowned for their expertise in semiconductor manufacturing. This advanced motor driver IC is specifically engineered to cater to the precise and efficient control of brushless DC (BLDC) motors, which are commonly utilized in a wide array of applications ranging from industrial automation to consumer electronics due to their high reliability and performance.

The UC3625DWTR comes in a surface-mount package, which is ideal for modern, compact electronic assemblies. It is part of the UC3625 family of motor controllers that provide a comprehensive solution for motor control applications. The device is designed to operate with a supply voltage that can range from 10V to 52V, making it versatile for various power environments and ensuring compatibility with a multitude of motor specifications.

One of the key features of the UC3625DWTR is its integrated dual-channel PWM (Pulse Width Modulation) circuitry, which allows for precise control over the motor's speed and torque. This feature is crucial for applications where fine motor control is necessary, such as in robotics or precision machining tools. Additionally, the IC includes protective features like under-voltage lockout, thermal shutdown, and crossover-current protection, which safeguard the motor and the controller from potential damage due to abnormal operating conditions.

The UC3625DWTR is also equipped with advanced commutation logic that supports both Hall-sensor and sensorless control methods. This flexibility allows designers to choose the best method for their application or to design systems that can operate in different modes depending on the requirements. The device's robust output drivers are capable of handling peak currents, ensuring that the motor can deliver its full power when needed.

Overall, the UC3625DWTR from Texas Instruments stands out as a superior motor control solution that combines performance, versatility, and reliability. Its advanced features and protective measures make it an ideal choice for engineers and designers looking to implement sophisticated motor control systems in their next-generation products.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4957 $52.4785
12+ $8.6119 $103.3428
18+ $8.3428 $150.1704
25+ $8.0736 $201.8400
33+ $7.8045 $257.5485
43+ $6.9972 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess