Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 5 V ~ 35 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 12mA
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Feature Pins CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP
Win Source Part Number 1275852-UC2914DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2914
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2914DW CAD Model

Description

Product Overview: UC2914DW from Texas Instruments

The UC2914DW is a sophisticated integrated circuit designed by Texas Instruments, tailored for power management applications. This versatile chip is an integral component within the realm of power supply control, offering a range of features that make it an ideal choice for designers seeking reliability and efficiency.

At the heart of its functionality, the UC2914DW is a current mode controller which provides users with the ability to maintain a consistent and stable current through various electronic devices. This is particularly important in applications where power regulation is critical, such as in switching power supplies, where the UC2914DW excels.

The device is housed in a 16-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint that is beneficial for space-constrained applications. The surface-mount form factor of the UC2914DW makes it suitable for automated assembly processes, leading to increased efficiency in manufacturing.

Texas Instruments has engineered the UC2914DW with a range of protective features that safeguard the system against potential issues. These include under-voltage lockout for automatic shutdown, overcurrent protection, and thermal shutdown, which collectively contribute to the longevity and reliability of the end product.

The UC2914DW operates across a wide temperature range, ensuring performance stability in varying environmental conditions. This makes it a versatile choice for industrial, automotive, and consumer electronics where operating conditions can be unpredictable.

Integrating the UC2914DW into a power management system allows for enhanced efficiency, reduced power waste, and improved overall performance of the power supply. Its precision and reliability are a testament to Texas Instruments' commitment to high-quality semiconductor design and manufacturing.

For designers and engineers looking to develop advanced power management solutions, the UC2914DW offers a balance of performance, protection, and practicality, making it a smart choice for a wide array of applications.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 28SO / Power Switch/Driver 1:1 N-Channel 15A 28-SO
Lowest to $38.3863
ECAD model for VNQ600P-E
ON Semiconductor
IC CTLR/FET HOT SWAP 12V 12-PLLP / Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 12-Pin PLLP EP T/R
Need more? Email Us
ECAD model for NIS5102QP1HT1
Maxim Integrated
IC PWR DRIVER P-CHAN 1:1 16SOIC / Power Switch/Driver 1:1 P-Channel 300mA 16-SOIC
Need more? Email Us
ECAD model for DS1640S/T&R
Texas Instruments
IC DUAL HOTSWAP PWR CONT 20TSSOP / Hot Swap Controller 2-CH 5.5V/13V N-Channel Positive Voltage 20-Pin TSSOP Tube
Lowest to $3.7552
ECAD model for TPS2310IPW
Renesas Electronics America
Negative Voltage Hot Plug Controller | IC CTRLR HOT PLUG NEG VOLT 8SOIC
Need more? Email Us
ECAD model for ISL6141IB
Texas Instruments
IC HOT PLUG CTRLR 16HTSSOP / Hot Swap Controller 1-CH 55V N-Channel Positive Voltage 16-Pin HTSSOP EP T/R
Lowest to $1.1970
ECAD model for TPS26600PWPT
Linear Technology
Triple Hot Swap Controller with Multifunction Current Control | IC CONTRLLR HOT SWAP TRPL 20SSOP
Lowest to $23.5244
ECAD model for LTC4230CGN
Texas Instruments
36-V Hotswap Controller with Precision I2C Power Monitoring
Lowest to $9.7768
ECAD model for TPS2482PWR
Texas Instruments
IC PROG HOT SWAP PWR MGR 16-SOIC / Hot Swap Controller 1-CH 8V N-Channel Positive Voltage 16-Pin SOIC Tube
Lowest to $9.1445
ECAD model for UCC2912DP

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4532 $56.9064
5+ $23.3462 $116.7310
8+ $22.6166 $180.9328
11+ $21.8870 $240.7570
14+ $21.1575 $296.2050
18+ $18.9688 $341.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention