The ON Semiconductor TIG014TS-TL-E is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed for high efficiency and reliability in power electronics applications. This semiconductor device is an optimal solution for a range of applications, including inverters, converters, and motor drives, where power management is crucial.
Key Features:
- High Efficiency: The TIG014TS-TL-E boasts low conduction and switching losses, making it an energy-efficient choice for modern power electronic systems.
- Robust Thermal Performance: With an enhanced thermal design, this IGBT ensures reliable operation even under high temperature conditions, extending the life of the product and the overall system.
- High Current Capability: This device is capable of handling high current loads, making it suitable for demanding applications that require robust power handling capabilities.
- Fast Switching: The fast switching speed of the TIG014TS-TL-E reduces transition losses and improves overall system performance, particularly in high-frequency applications.
Applications:
The ON Semiconductor TIG014TS-TL-E is versatile and can be used in various applications, such as:
- AC/DC Power Supplies
- Renewable Energy Inverters (Solar, Wind)
- Uninterruptible Power Supplies (UPS)
- Industrial Motor Drives
- Electric Vehicle (EV) Charging Stations
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CE)
600 V
Collector Current (I<sub>C)
14 A
Power Dissipation (P<sub>D)
30 W
Operating Temperature Range
-55°C to +175°C
With its robust design and versatile application range, the ON Semiconductor TIG014TS-TL-E IGBT is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.