EN
  • EN
  • DE

MIC79050-4.2BM

Part No MIC79050-4.2BM
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Simple Lithium-Ion Battery Charger Preliminary Information | IC BATTERY CHARGER LI-ION 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant, Pulsed
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC79050
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1223299-MIC79050-4.2BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC79050-4.2BM CAD Model

Description

The MIC79050-4.2BM is a highly efficient, precision voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is specifically engineered to deliver a fixed output of 4.2 volts, making it an ideal power management solution for battery-powered devices, including smartphones, tablets, and other portable electronics that require a constant and reliable power source.

Key Features:

  • Fixed Output Voltage: The MIC79050-4.2BM provides a stable 4.2V output, which is critical for maintaining the performance of sensitive electronic circuits.
  • High Accuracy: This regulator offers excellent load and line regulation, ensuring the output voltage remains precise under varying conditions.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating or excessive current draw.
  • Compact Package: The MIC79050-4.2BM comes in a small-sized package, making it suitable for space-constrained applications.

Applications:

The MIC79050-4.2BM is versatile and can be used in various applications where a stable and reliable power source is needed. It is particularly well-suited for:

  • Battery-powered devices
  • Portable electronics
  • Smartphones and tablets
  • Wireless peripherals
  • IoT devices

Why Choose MIC79050-4.2BM?

With its precise voltage regulation, low dropout performance, and robust protection features, the MIC79050-4.2BM from Microchip Technology stands out as a superior choice for designers looking to enhance the reliability and efficiency of their power management systems. Its compact form factor further adds to its appeal, allowing it to be integrated into a wide array of electronic products without compromising on space.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess