EN
  • EN
  • DE

BQ2002ESNTRG4

Part No BQ2002ESNTRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description NiCd/NiMH Fast-Charge Management ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1153975-BQ2002ESNTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2002ESNTRG4 CAD Model

Description

The BQ2002ESNTRG4 is a highly integrated and sophisticated Fast Charge Management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced IC is engineered to facilitate rapid and efficient charging of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. It is a perfect solution for applications requiring quick recharge times and precise charge control, such as portable consumer electronics, power tools, and backup power supplies.

Key Features

  • Charge Management: The BQ2002ESNTRG4 offers intelligent charge management that allows for fast charging of batteries without compromising their lifespan or performance. It automatically transitions between fast charge, top-off charge, and maintenance charge modes.
  • Versatility: This IC can be used with a wide range of battery sizes and configurations, making it highly versatile for various applications.
  • High-Efficiency: With its high-efficiency charging algorithm, the BQ2002ESNTRG4 ensures that batteries are charged quickly while minimizing heat generation and energy waste.
  • Safety Features: Built-in safety features include temperature monitoring, voltage sensing, and charge termination based on maximum voltage, maximum temperature, and elapsed time, ensuring safe operation under all conditions.
  • Package: The BQ2002ESNTRG4 is available in a compact, surface-mount 8-pin SOIC package, allowing for space-saving integration into various designs.

Applications

The BQ2002ESNTRG4 is suitable for a broad array of applications, where quick and efficient battery charging is essential. It is commonly used in:

  • Portable consumer electronics such as digital cameras, handheld games, and portable media players
  • Professional and consumer-grade power tools
  • Emergency lighting and security systems
  • Uninterruptible power supplies (UPS) and other backup power solutions

Technical Support and Resources

Texas Instruments provides extensive technical support and resources for the BQ2002ESNTRG4, including detailed datasheets, application notes, and design guides. Customers can also access TI's online support community and technical assistance for any additional help required in integrating this IC into their products.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2116 $50.8668
56+ $1.8146 $101.6176
86+ $1.7579 $151.1794
118+ $1.7012 $200.7416
153+ $1.6445 $251.6085
204+ $1.4744 $300.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,294 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess