Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 12.7V
Supply Voltage 8.5V ~ 16V
Duty Cycle 70%
Switching Frequency 1MHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number UCC2894
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1276321-UCC2894DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2894DRG4 CAD Model

Description

Overview of Texas Instruments UCC2894DRG4

The UCC2894DRG4 from Texas Instruments is a sophisticated power management integrated circuit designed for high-efficiency power conversion applications. This advanced current mode PWM controller is particularly suitable for implementing off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external components.

Key Features

  • Wide Operating Range: The device operates over a wide input voltage range, making it versatile for various power supply designs.
  • Advanced Control Methodology: Utilizing current mode control provides improved transient response, simplified loop compensation, and inherent overcurrent protection.
  • Programmable Switching Frequency: The UCC2894DRG4 allows for the programming of the switching frequency, offering design flexibility to optimize for efficiency, component size, and cost.
  • High-Efficiency Operation: It is designed for high-efficiency operation, which reduces thermal stress and improves reliability in end applications.
  • Integrated Soft-Start: An integrated soft-start function limits inrush current during startup, enhancing system reliability.
  • Shutdown Capability: Features include a shutdown capability that enables the power supply to be turned off, reducing power consumption when not in use.

Applications

The UCC2894DRG4 is ideal for a wide range of applications, including:

  • AC-to-DC converters
  • Isolated and non-isolated power supplies
  • DC-to-DC converters
  • Power Factor Correction (PFC) pre-regulators
  • Telecom and datacom power systems

Package and Quality

Encased in a slim SOIC-16 package, the UCC2894DRG4 is designed to occupy minimal board space while providing robust power management. Texas Instruments' commitment to quality ensures that this device meets the stringent requirements of industrial and commercial power supply designs.

In conclusion, the UCC2894DRG4 is a versatile, high-performance PWM controller that offers efficiency and reliability for advanced power management solutions. Its feature set and design flexibility make it a top choice for engineers looking to optimize their power supply systems.

You May Also Be Interested in

NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1733CT
Texas Instruments
Economy Primary Side Controller
Lowest to $3.1599
ECAD model for UCC2809P-2G4
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.2819
ECAD model for UCC28713D
Texas Instruments
Economy Primary Side Controller
Need more? Email Us
ECAD model for UCC3809P-2G4
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1075P130G
Microchip Technology
IC OFFLINE SWITCH MULT TOP 8SOIC
Need more? Email Us
ECAD model for MIC38HC42YM-TR
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V
Lowest to $4.7395
ECAD model for ICE3RBR0665JZ
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/CoolMOS
Need more? Email Us
ECAD model for ICE3B5565P

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5274 $58.7466
21+ $5.3557 $112.4697
33+ $5.1884 $171.2172
45+ $5.0210 $225.9450
58+ $4.8536 $281.5088
78+ $4.3515 $339.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,608 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention