EN
  • EN
  • DE

ISL6292-2CR4

Part No ISL6292-2CR4
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description Li-ion/Li Polymer Battery Charger | IC BATT CHRGR LI-ION 4.2V 16-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6.5V
Interface USB
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Family Part Number ISL6292
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1189907-ISL6292-2CR4
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6292-2CR4 CAD Model

Description

The ISL6292-2CR4 by Renesas Electronics America Inc. is an integrated circuit that is used for USB interface.

  • Charge Current: 2A
  • Battery Pack Voltage: 4.2V
  • Battery Chemistry: Lithium ion/polymer
  • Cell Count: Single cell
  • Package: 16-QFN (4x4)
  • Operating Temperature: -20°C to 70°C
  • Supply and Demand: Balance
  • Family Part Number: ISL6292
  • Supplied In: Tube
  • MSL Level: 1 (Unlimited)
  • Maximum Supply Voltage: 6.5V

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9572 $62.2180
150+ $0.7854 $117.8100
230+ $0.7609 $175.0070
315+ $0.7364 $231.9660
410+ $0.7119 $291.8790
545+ $0.6382 $347.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess