EN
  • EN
  • DE

UC2909DWTRG4

Part No UC2909DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Switchmode Lead-Acid Battery Charger | IC LEAD ACID BATT CHRGR 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Battery Chemistry Lead Acid
Current - Charging Constant - Programmable
Voltage - Supply (Maximum) 40V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number UC2909
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1275849-UC2909DWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2909DWTRG4 CAD Model

Description

Product Overview: UC2909DWTRG4 from Texas Instruments

The UC2909DWTRG4 is a premium-quality battery charge controller integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to manage and control the charging process of lead-acid batteries, which are commonly used in a wide range of applications including emergency lighting systems, uninterruptible power supplies (UPS), and portable power tools.

Constructed with precision and reliability in mind, the UC2909DWTRG4 offers a wealth of features that ensure the optimal charging and maintenance of your lead-acid batteries. Its intelligent design allows for both float and fast charging modes, making it versatile for various charging requirements. The IC is capable of handling charging currents up to 10A, and its wide input voltage range accommodates a variety of power sources.

One of the key attributes of the UC2909DWTRG4 is its ability to automatically transition between charging stages. The IC monitors the battery's condition and adjusts the charging profile accordingly, which not only enhances the battery's lifespan but also ensures safety and efficiency. This is achieved through features such as precision voltage reference and an error amplifier, which work together to maintain the correct charge voltage.

The UC2909DWTRG4 also includes overcurrent protection, which safeguards both the charging circuit and the battery from potential damage due to excessive current flow. This is particularly important in preventing overcharging and ensuring the longevity of the battery. Additionally, the IC's temperature-compensated charge rate helps to maintain optimal charging performance under varying environmental conditions.

For ease of integration into various designs, the UC2909DWTRG4 is available in a surface-mount package, specifically the SOIC (Small Outline Integrated Circuit) form factor. This makes it suitable for compact and high-density circuit boards where space is at a premium. The device also supports a wide operating temperature range, which is crucial for applications that may experience extreme temperature variations.

Overall, the UC2909DWTRG4 from Texas Instruments is an indispensable component for designers and engineers looking to incorporate a reliable and efficient battery charging solution into their projects. With its robust feature set and TI's renowned quality, this IC stands out as a top choice for lead-acid battery charge management.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess