EN
  • EN
  • DE

UC2909DW

Part No UC2909DW
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LEAD ACID 20SOIC / Charger IC Lead Acid 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Battery Chemistry Lead Acid
Current - Charging Constant - Programmable
Voltage - Supply (Max) 40V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number UC2909
Standard Package 25 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847883-UC2909DW
Ultra Librarian 3D Model Ultra Librarian UC2909DW CAD Model

Description

Product Overview: UC2909DW Battery Charge Controller

The UC2909DW from Texas Instruments is a versatile and robust integrated circuit designed to manage the charging process of rechargeable batteries. This advanced battery charge controller is engineered to deliver precision and reliability for a wide range of battery chemistries, making it an ideal solution for applications that require efficient energy management.

Key Features

  • Charge Control: The UC2909DW offers precise charge control, ensuring that batteries reach their optimal charge without being overcharged, which can extend the life of the battery.
  • Voltage and Current Regulation: It features both voltage and current regulation, which allows for the safe and efficient charging of batteries by controlling the charge rate.
  • Multiple Chemistry Support: Designed to accommodate various battery chemistries, the UC2909DW is compatible with lead-acid, NiCd, NiMH, and lithium-ion batteries, among others.
  • Charge Termination: The controller includes charge termination logic, which automatically stops the charging process once the battery is fully charged, preventing damage from overcharging.
  • Power Efficiency: With its high level of integration and power efficiency, the UC2909DW helps to minimize power loss during the charging process, contributing to overall energy savings.

Applications

The UC2909DW is suitable for a variety of applications that require reliable battery management. These include:

  • Portable consumer electronics
  • Uninterruptible power supplies (UPS)
  • Electric vehicles
  • Industrial power systems
  • Medical devices

Technical Specifications

The UC2909DW is available in a 16-pin SOIC package, offering a compact solution for space-constrained applications. It operates over a wide temperature range, making it suitable for use in challenging environmental conditions.

In summary, the UC2909DW from Texas Instruments is a high-performance, multi-chemistry battery charge controller that offers a comprehensive solution for battery charging and management. Its precision and flexibility make it an essential component in the design of efficient and reliable battery-powered systems.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess