Maxim Integrated MAX1896EUT Product Overview
The MAX1896EUT from Maxim Integrated is a high-performance, low-power, step-down DC-DC converter designed to deliver a precise, regulated voltage to sensitive electronics. This device is housed in a compact SOT23-6 package, making it an ideal choice for space-constrained applications where efficiency and reliability are critical.
Key Features
- High Efficiency: The MAX1896EUT operates with a high efficiency that minimizes heat generation, making it suitable for battery-powered devices where power conservation is paramount.
- Adjustable Output Voltage: This converter supports an adjustable output voltage, which can be set via external resistors to meet the specific needs of the application.
- Low Quiescent Current: It features a low quiescent current that extends battery life, especially important for portable and wearable technology.
- Integrated Features: The device includes internal switch, compensation, and protection features that reduce the need for external components, simplifying design and saving board space.
- Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing system reliability.
Applications
The MAX1896EUT is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Wireless handsets and accessories
- Personal digital assistants (PDAs)
- GPS receivers
- Portable media players
Technical Specifications
- Input Voltage Range: 2.6V to 5.5V
- Output Voltage Range: Adjustable
- Output Current: Up to 500mA
- Package Type: SOT23-6
- Operating Temperature Range: -40°C to +85°C
In conclusion, the MAX1896EUT from Maxim Integrated is a versatile, efficient, and reliable solution for powering modern electronic devices. Its adjustable output voltage and integrated protection features make it an excellent choice for designers looking to optimize their power management systems in compact and portable applications.