EN
  • EN
  • DE

UC2906N

Part No UC2906N
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LEAD-ACID CHARGE MGMT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Battery Chemistry Lead Acid
Programmable Features Current
Maximum Supply Voltage 40V
Temperature Range - Operating -40°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1115444-UC2906N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC2906N CAD Model

Description

The UC2906N is a robust battery charge controller designed and manufactured by Texas Instruments, tailored specifically for managing the charging process of lead-acid batteries. Its intelligent design ensures optimal charging while extending the battery's life and performance.

Key Features

  • Precision Voltage Reference: The UC2906N includes a precise 2.5V reference voltage which is critical for accurate voltage sensing during the charging process.
  • Charge Control: It features a dual-rate charge control that facilitates both a high initial charging rate and a lower float charge rate, ensuring the battery is charged quickly and then maintained at its peak voltage without overcharging.
  • Current Sensing: With its inherent current sensing capabilities, the UC2906N can monitor the charge current, providing an automatic transition from the high to the low charge rate.
  • Voltage Regulation: The device offers excellent voltage regulation, maintaining the battery voltage within safe limits to prevent damage.
  • Temperature Compensation: Temperature compensation is built into the UC2906N, which adjusts the charge voltage based on battery temperature, ensuring safe and efficient charging under varying environmental conditions.
  • Drive Capability: It can directly drive an external pass transistor to control the charging current without the need for additional components, simplifying the circuit design.

Applications

The UC2906N is ideal for a variety of applications that require reliable battery management, including:

  • Uninterruptible Power Supplies (UPS)
  • Automotive battery chargers
  • Industrial charging systems
  • Portable power packs
  • Renewable energy storage systems

Product Specifications

The UC2906N is available in a standard 16-pin plastic DIP package, ensuring ease of integration into existing and new designs. It operates over a wide temperature range, making it suitable for various environmental conditions.

With its combination of features, the UC2906N from Texas Instruments stands out as a comprehensive solution for lead-acid battery charging applications, providing reliability, efficiency, and longevity to battery-powered systems.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7660 $59.0640
9+ $12.1157 $109.0413
13+ $11.7371 $152.5823
18+ $11.3585 $204.4530
23+ $10.9799 $252.5377
31+ $9.8440 $305.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess