EN
  • EN
  • DE

PIC16F76T-I/SS

Part No PIC16F76T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061799-PIC16F76T-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F76T-I/SS CAD Model

Description

Microchip Technology's PIC16F76T-I/SS Microcontroller

The PIC16F76T-I/SS is a versatile and high-performance microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the expansive PIC16F family, which is renowned for its ease of use, reliability, and cost-effectiveness. The PIC16F76T-I/SS is well-suited for a wide range of applications in automotive, industrial, appliances, and consumer electronics.

This microcontroller is built on a powerful 8-bit architecture and is packed with features that enable it to tackle complex tasks. It operates at a maximum frequency of 20 MHz, providing a solid balance between processing power and energy efficiency. The device comes with a generous 14 KB of flash memory, which is ideal for storing application code, and 368 bytes of RAM for data processing.

The PIC16F76T-I/SS is designed for flexibility, featuring 22 I/O pins that allow it to interface with a variety of peripherals and sensors. Its robust set of integrated peripherals includes:

  • Analog-to-Digital Converter (ADC) with up to 8 channels, making it perfect for interfacing with analog sensors.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for precision timing and control applications.
  • A synchronous serial port (SSP) with SPI and I²C capabilities, enabling easy communication with other microcontrollers and ICs.
  • A Universal Synchronous Asynchronous Receiver Transmitter (USART) module, which allows for serial communication over UART.

The microcontroller also features a watchdog timer, which helps in maintaining the system's reliability by resetting the device in case of software anomalies or malfunctions. For enhanced security, the PIC16F76T-I/SS includes a Power-On Reset (POR) and Brown-Out Reset (BOR) functions.

Encased in a SSOP-28 package, the PIC16F76T-I/SS is designed for surface-mount technology, making it a compact solution for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures stable performance in diverse environments.

Whether you are developing a simple prototype or a complex system, the PIC16F76T-I/SS from Microchip Technology provides a reliable and cost-effective solution that can meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess