EN
  • EN
  • DE

UC2854DWTR

Part No UC2854DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5mA
Supply Voltage - Operating 14.5 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056091-UC2854DWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2854DWTR CAD Model

Description

The UC2854DWTR from Texas Instruments is an advanced high-power factor, pre-regulator controller that is designed for use in power supply systems and energy-sensitive applications. This integrated circuit is optimized to provide a high-quality, low-distortion power factor correction, which is essential in modern electronic devices that require compliance with international power quality standards such as IEC61000-3-2.

Its innovative architecture and features make the UC2854DWTR an efficient solution for AC-DC converters. The device incorporates a range of features to enhance performance, including average current mode control, which provides superior input line current shaping and minimizes total harmonic distortion. This results in a more efficient power supply that reduces energy consumption and heat generation.

With an operating voltage range of -40°C to 85°C, the UC2854DWTR is versatile and robust, suitable for a variety of challenging environments. It is packaged in a 16-pin SOIC (DW) package with a tape and reel (TR) option for ease of manufacturing and assembly in automated production lines.

Key features of the UC2854DWTR include:

  • High-power factor and low total harmonic distortion for compliance with power quality standards.
  • Average current mode control for improved input line current shaping.
  • Programmable output voltage and current limiting.
  • Feedforward line regulation that enhances performance under varying line conditions.
  • Shutdown capability for enhanced system-level control and power conservation.
  • Soft-start feature to reduce stress on the power supply during startup.
  • Under-voltage lockout with hysteresis for stable operation.

Applications for the UC2854DWTR extend across various sectors, including industrial systems, telecommunications equipment, consumer electronics, and any application where energy efficiency and power quality are of paramount importance. By integrating this advanced pre-regulator controller from Texas Instruments, manufacturers can ensure their products meet stringent energy standards while delivering reliable and efficient power to their end-users.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess