Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, SP2
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.188" (4.78mm) 3/16"
Length - Overall 0.502" (12.75mm)
Support Hole Diameter 0.187" (4.75mm) 3/16"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Base Product Number SP2-3
Other Names RP409,RP409R
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275346-SP2-3-01
Ultra Librarian 3D Model Ultra Librarian SP2-3-01 CAD Model

Description

The Richco SP2-3-01 is a board support accessory that comes in a standard package of 1,000.

  • Material: nylon
  • Holding Type: snap lock
  • Mounting Hole Diameter: 0.187” (4.75mm)
  • Support Hole Diameter: 0.187” (4.75mm)
  • Between Board Height: 0.188” (4.78mm)
  • Support Panel Thickness: 0.062” (1.57mm)
  • Mounting Panel Thickness: 0.062” (1.57mm)
  • Length Overall: 0.502” (12.75mm)
  • Series: SP2
  • Manufacturer: Essentra Components

You May Also Be Interested in

Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Lowest to $0.0544
ECAD model for 9018
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4"
Need more? Email Us
ECAD model for SRS8-2-12-01
Essentra Components
BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Need more? Email Us
ECAD model for LCBS-3-01
Essentra Components
CBS THREAD MALE 1 1/8"V-O NYLON
Need more? Email Us
ECAD model for CBS-TM-18-19
Keystone Electronics
BRD SPT SNAP LOCK NYLON 8MM
Need more? Email Us
ECAD model for 8846
Essentra Components
BRD SPT SNAP LOCK NYLON 5/16" / Board Support Snap Lock / Snap Lock Nylon 0.313" (7.95mm) 5/16"
Need more? Email Us
ECAD model for LCBS-5-01
Essentra Components
MDLSP2 Series Natural Nylon .156 inch Mini Dual Locking Support Post
Need more? Email Us
ECAD model for MDLSP2-04M-01
Essentra Components
LCBS Series Natural Nylon .3125 L Style Locking Circuit Board Support
Need more? Email Us
ECAD model for LCBS-L-5-01
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/4"
Need more? Email Us
ECAD model for 9020

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention