Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 56kHz to 94kHz
Current - Startup 250μA
Supply Voltage - Operating 12 V to 40 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 035644-UC2853N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian UC2853N CAD Model

Description

The UC2853N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the UCx853 family of products, which are known for their enhanced performance in power supply applications. The UC2853N is specifically tailored for power factor correction (PFC) and is commonly used in a variety of electronic devices to improve the efficiency and stability of power systems.

Key Features

  • High Power Factor: The UC2853N is designed to achieve near-unity power factor, which means it can effectively minimize the amount of reactive power, thereby improving the efficiency of the power system.
  • Low Total Harmonic Distortion (THD): This device helps in reducing the total harmonic distortion in the power system, ensuring cleaner and more reliable power for sensitive electronic equipment.
  • Advanced Control Functions: It includes features such as programmable soft start, shutdown capability, and under-voltage lockout with hysteresis, providing enhanced control over the power system.
  • Flexibility: The UC2853N is versatile and can be used in a wide range of applications, including AC-DC adapters, power supplies for computers and servers, and lighting systems.

Technical Specifications

Parameter Value Package Type PDIP-16 Operating Temperature -40°C to +85°C Input Voltage Up to 20V Frequency Range Up to 500kHz

With its robust design and advanced features, the UC2853N is an ideal choice for engineers and designers looking to enhance power supply performance and reliability. Whether for industrial, commercial, or consumer electronics, the UC2853N by Texas Instruments stands as a testament to the company's commitment to quality and innovation in power management technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP / Power Factor Correction Controller 0.25mA 8-Pin PDIP Tube
Lowest to €0.3696
ECAD model for MC33262PG
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to €1.8030
ECAD model for MC34262PG
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Lowest to €0.4521
ECAD model for MC34262DR2G
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to €1.3685
ECAD model for MP44010HS-LF-Z
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to €5.5924
ECAD model for UCC28511DWR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention