EN
  • EN
  • DE

PTVS13VS1UR

Part No PTVS13VS1UR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 13V 400W Automotive 2-Pin SOD-123W / 400 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240719-PTVS13VS1UR
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PTVS13VS1UR
Introduction Date February 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PTVS13VS1UR CAD Model

Description

Overview of NXP PTVS13VS1UR Transient Voltage Suppressor

The NXP PTVS13VS1UR is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is specifically engineered to safeguard voltage-sensitive devices from the damaging effects of Electrostatic Discharge (ESD), lightning, and other transient voltage events. With its quick response time and high surge capability, the PTVS13VS1UR is an essential component for any application requiring reliable voltage protection.

Key Features

  • High Surge Protection: The PTVS13VS1UR offers a peak pulse power dissipation of 400 W (10/1000 μs surge), providing superior protection against high-energy transients.
  • Low Clamping Voltage: With its low clamping voltage, this TVS diode ensures that the protected components are exposed to minimal stress during voltage spikes, reducing the risk of damage.
  • Fast Response Time: The device responds to over-voltage events swiftly, ensuring immediate protection for sensitive circuits.
  • Unidirectional Protection: Designed as a unidirectional TVS, the PTVS13VS1UR is optimized for protecting circuits from positive voltage transients.
  • Compact Package: The diode comes in an SOD-123W surface-mounted device (SMD) package, making it suitable for high-density circuit board designs.
  • Wide Operating Temperature Range: This component can operate effectively over a temperature range of -55°C to +175°C, ensuring reliability in a variety of environments.
  • AEC-Q101 Qualified: The PTVS13VS1UR meets the stringent requirements of the AEC-Q101 standard, making it suitable for automotive applications.

Applications

The NXP PTVS13VS1UR is ideal for protecting a wide range of applications, including:

  • Automotive electronics
  • Power supply units
  • Sensitive microcontroller-based applications
  • Portable devices
  • Telecommunication systems
  • Industrial control systems

With its robust design and comprehensive protection features, the NXP PTVS13VS1UR is a reliable choice for engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1231 $50.5395
100+ $1.0507 $105.0700
150+ $1.0145 $152.1750
215+ $0.9420 $202.5300
280+ $0.9058 $253.6240
350+ $0.8695 $304.3250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,135 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess