EN
  • EN
  • DE

STTH3002CG-TR

Part No STTH3002CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 200V 30A 22ns 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY GP 200V 15A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031575-STTH3002CG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name STTH3002CG
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STTH3002CG-TR CAD Model

Description

STTH3002CG-TR Ultrafast Recovery Diode by STMicroelectronics

The STTH3002CG-TR is a high-efficiency ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable electronic components. This diode is part of the ST's Turbo 2 ultrafast high voltage series, engineered to offer superior performance in a range of applications that require high switching capabilities and minimal power loss.

Key Features

  • Voltage Rating: The STTH3002CG-TR boasts a repetitive peak reverse voltage (V<sub>RRM) of 200V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 30A, this diode can handle significant current, ensuring reliability in demanding circuits.
  • Ultrafast Recovery Time: The recovery time is less than 35 ns, which minimizes switching losses and improves efficiency in high-frequency power switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces conduction losses, contributing to overall energy savings in the system.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring robust performance during transient conditions.
  • Insulated Package: The diode comes in an insulated TO-263 package, providing excellent thermal performance and easy mounting on a heatsink.

Applications

The STTH3002CG-TR is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber and freewheeling diodes
  • High-frequency inverters
  • DC/DC converters

Quality and Reliability

STMicroelectronics ensures that the STTH3002CG-TR meets the highest quality and reliability standards. The device is RoHS compliant and adheres to international manufacturing and environmental directives. With its exceptional performance characteristics and the backing of a reputable manufacturer, the STTH3002CG-TR is a prime choice for engineers looking to optimize their power management systems.

Whether you are designing cutting-edge power supply solutions or looking to improve the efficiency of existing systems, the STTH3002CG-TR provides the performance and reliability needed to meet the challenges of modern electronic applications.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1442 $51.4608
57+ $1.7593 $100.2801
89+ $1.7044 $151.6916
122+ $1.6494 $201.2268
157+ $1.5944 $250.3208
210+ $1.4295 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess