Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 56kHz to 94kHz
Current - Startup 250μA
Supply Voltage - Operating 12 V to 40 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 043413-UC2853ADTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UC2853ADTR CAD Model

Description

The UC2853ADTR from Texas Instruments is a high-performance integrated circuit designed for advanced power management applications. This robust component is an optimized variant of the industry-standard UC2853 series, tailored for enhanced performance in power supply systems.

The device is engineered to provide precise control in power supply units, enabling efficient operation and improved energy conservation. It is commonly employed in switch-mode power supplies (SMPS), where it serves as a critical component in the control loop, ensuring stable and reliable power conversion.

Key Features:

  • High-Performance Operation: The UC2853ADTR is designed to deliver high-frequency operation, which can significantly reduce the size of power supply components like transformers, capacitors, and inductors, leading to more compact and cost-effective designs.
  • Versatile Control Methodologies: This device supports various control methods, including peak current mode, average current mode, and voltage mode control, providing design flexibility and optimization for different applications.
  • Protection Features: It comes with built-in protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring the safety and longevity of the power supply system.
  • Adjustable Output: The output voltage can be precisely regulated through external components, allowing for customization to specific application requirements.
  • Surface-Mount Package: The UC2853ADTR is available in a surface-mount package, making it suitable for automated assembly processes and high-density circuit board designs.

Applications:

  • AC-DC Converters
  • Isolated and Non-Isolated Power Supplies
  • DC-DC Converters
  • Telecommunication Equipment
  • Industrial Power Systems
  • LED Lighting

With its advanced features and proven reliability, the UC2853ADTR is an excellent choice for designers looking to create sophisticated power supply systems that require precise control and high efficiency. Texas Instruments' commitment to quality ensures that this component will perform to the highest standards in a wide range of power management applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for ML4824CS2X
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to €1.3685
ECAD model for MP44010HS-LF-Z
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Lowest to €0.9471
ECAD model for NCP1606BDR2G
ON Semiconductor
IC PFC CCM 133KHZ 8-SOIC
Need more? Email Us
ECAD model for NCP1654BD
ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to €4.1443
ECAD model for MC33260DR2
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.0459 €48.5503
28+ €3.3197 €92.9502
43+ €3.2159 €138.2856
59+ €3.1121 €183.6168
76+ €3.0084 €228.6418
102+ €2.6972 €275.1183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention