EN
  • EN
  • DE

UC2832DWTR

Part No UC2832DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.3mA
Voltage - Input 4.5 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 213647-UC2832DWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2832DWTR CAD Model

Description

The Texas Instruments UC2832DWTR is a state-of-the-art integrated circuit designed for robust and efficient power management solutions. This high-performance device is particularly suitable for switch-mode power supplies and offers a wide array of features that make it an ideal choice for a variety of applications, including consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • High-Performance PWM Controller: The UC2832DWTR is equipped with a pulse-width modulation (PWM) controller that provides precise control over the power conversion process, ensuring high efficiency and stability.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it versatile for different power supply designs and able to cope with fluctuating input conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing flexibility in design and optimization of the power supply.
  • Protection Features: It includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which help to prevent damage to the IC and the system it is a part of.
  • High Efficiency: The UC2832DWTR is designed to maximize efficiency, which is critical for reducing heat generation and improving the reliability and longevity of the end product.

Applications

The versatility of the UC2832DWTR makes it suitable for a wide range of applications. It is commonly used in:

  • AC/DC and isolated DC/DC power supplies
  • Offline power converters
  • Telecommunication equipment power supplies
  • Industrial power systems
  • Consumer electronics

Package and Reliability

The UC2832DWTR comes in a surface-mount package that is designed for easy integration into various circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It has undergone rigorous testing to ensure it meets the highest standards of reliability and performance.

Overall, the UC2832DWTR from Texas Instruments is a powerful and reliable choice for designers looking to create efficient and durable power management systems.

You May Also Be Interested in

Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
NXP / Nexperia
LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Lowest to $16.8087
Texas Instruments
AUTOMOTIVE 100MA 30V LOW-DROPOUT
Need more? Email Us
Micrel
150 MA MICROCAP CMOS LDO REGULAT / Linear Regulator Controller IC Output
Lowest to $8.5077
NXP / Nexperia
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $1.3056
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.2303
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.5082
Fairchild/ON Semiconductor
FIXED/ADJUSTABLE POSITIVE LDO / Linear Regulator Controller IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess