EN
  • EN
  • DE

TEA1761T/N2/DG

Part No TEA1761T/N2/DG
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number TEA1761
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 712530-TEA1761T/N2/DG
Ultra Librarian 3D Model Ultra Librarian TEA1761T/N2/DG CAD Model

Description

Product Overview: TEA1761T/N2/DG

The TEA1761T/N2/DG is a state-of-the-art switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This highly integrated and efficient device is engineered to meet the rigorous demands of modern power supply requirements, making it an ideal solution for various applications, including adapters, TVs, monitors, and set-top boxes.

Key Features

  • GreenChip Technology: The TEA1761T/N2/DG incorporates NXP's proprietary GreenChip technology, which ensures high efficiency across all power loads. This feature significantly reduces energy consumption, making it an environmentally friendly choice for energy-conscious designs.
  • Wide Supply Voltage Range: This controller operates over a broad supply voltage range, accommodating various input voltages and ensuring stable performance under fluctuating power conditions.
  • Integrated Protection Features: The device includes multiple protection mechanisms such as overvoltage protection, overcurrent protection, and overtemperature protection, safeguarding the system and enhancing reliability.
  • Low Standby Power: The TEA1761T/N2/DG is designed to achieve extremely low standby power, which is crucial for meeting standby efficiency regulations and reducing overall power consumption when devices are not in active use.

Applications

With its versatile features, the TEA1761T/N2/DG is suitable for a wide range of power supply applications. Its high level of integration allows for compact and cost-effective designs, making it a preferred choice for developers looking to create small form factor devices without compromising on performance or efficiency.

Technical Specifications

  • Package: The IC is available in a compact SO8 package, which is conducive to space-constrained applications.
  • Frequency Modulation: It employs frequency modulation for reduced Electromagnetic Interference (EMI), contributing to better compliance with EMI standards.
  • Control Method: The device utilizes a fixed-frequency control method with quasi-resonant operation at high power levels, transitioning to frequency reduction at lower power levels for optimal efficiency.

The TEA1761T/N2/DG from NXP is a testament to the company's commitment to delivering high-quality, efficient, and innovative power management solutions. Its combination of advanced features and protections makes it a robust and versatile controller for a variety of power supply designs.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.8408
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.6147
NXP / Nexperia
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $1.3056
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
Micrel
150 MA MICROCAP CMOS LDO REGULAT / Linear Regulator Controller IC Output
Lowest to $8.5077
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,335 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess