EN
  • EN
  • DE
  • IT

MAX6655MEE+

Part No MAX6655MEE+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 16-Pin QSOP / SENSOR TEMP I2C/SMBUS 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 60°C ~ 100°C (0°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786818-MAX6655MEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6655MEE+
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6655MEE+ CAD Model

Description

Maxim Integrated MAX6655MEE+ Precision Temperature Sensor

The MAX6655MEE+ from Maxim Integrated is a state-of-the-art temperature sensor designed for precise and reliable temperature monitoring in a variety of applications. This high-accuracy sensor is ideal for environments where precise temperature control and monitoring are critical, such as industrial systems, medical equipment, and networking infrastructure.

The MAX6655MEE+ offers a digital output that can easily interface with microcontrollers and other digital systems. It uses a 2-wire serial interface that is compatible with I²C communication, allowing for straightforward integration into existing designs. The sensor operates over a wide temperature range, making it versatile for different operating conditions.

Key features of the MAX6655MEE+ include:

  • High-accuracy temperature measurements with a resolution of 0.125°C
  • Wide operating temperature range from -55°C to +125°C
  • Low supply voltage range from 3.0V to 5.5V
  • Programmable temperature alarm and interrupt outputs
  • Small 16-pin QSOP package for space-constrained applications

The sensor's programmable alarm and interrupt outputs provide additional utility by allowing the system to react to temperature events without the need for constant polling by the host processor. This feature can be used to implement temperature-based protection mechanisms, such as shutting down a system if it overheats, or activating a cooling fan when a certain temperature threshold is crossed.

With its small footprint, the MAX6655MEE+ is especially suited for compact designs where space is at a premium. Despite its small size, it does not compromise on performance, offering accurate and reliable temperature readings that are critical for maintaining the integrity and performance of electronic systems.

Overall, the MAX6655MEE+ from Maxim Integrated is a robust and precise temperature sensing solution that offers designers a high level of integration, accuracy, and flexibility for their temperature monitoring needs.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7973
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess