EN
  • EN
  • DE

ST25DV04KC-JF6D3

Part No ST25DV04KC-JF6D3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 4-K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-UFDFN Exposed Pad
Supplier Device Package 12-UFDFPN (3x3)
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373351-ST25DV04KC-JF6D3
Ultra Librarian 3D Model Ultra Librarian ST25DV04KC-JF6D3 CAD Model

Description

ST25DV04KC-JF6D3 - Dynamic NFC/RFID Tag IC

The ST25DV04KC-JF6D3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface that not only provides long-range radio frequency communication but also features fast data transfer and convenient NFC connectivity. This product is part of the ST25DV series, which is designed to deliver a flexible and cost-effective solution for a wide range of applications such as consumer electronics, industrial systems, and Internet of Things (IoT) devices.

This NFC tag features a 4-Kbit EEPROM memory that can be accessed through either an RF interface compliant with ISO 15693 and NFC Forum Type 5 tag or an I2C interface. This dual-interface approach allows for seamless interaction between the tag and NFC-enabled phones, tablets, or readers, as well as microcontrollers or other I2C-capable devices.

The ST25DV04KC-JF6D3 boasts an energy harvesting capability that can power external components with the energy from the RF field, thus enabling battery-less solutions. Additionally, it offers a unique and flexible protection system, including user-configurable memory access rights, a password protection system for the I2C interface, and a lockable RF configuration.

Its fast transfer mode capability enhances system performance by allowing rapid exchanges between the tag and an NFC device or an I2C master. The product also supports a wide range of operating temperatures, making it suitable for harsh environments.

Key features of the ST25DV04KC-JF6D3 include:

  • 4-Kbit EEPROM with NDEF support
  • Dual interface: RF and I2C
  • Energy harvesting capabilities
  • Multiple security features
  • Fast data transfer mode
  • Endurance of 1 million write cycles
  • Data retention of 40 years
  • ISO 15693 and NFC Forum Type 5 compliant

The ST25DV04KC-JF6D3 is delivered in a small, surface-mount UFDFPN8 package, which is ideal for applications where space is at a premium. This dynamic tag IC is a perfect choice for designers looking to add NFC functionality to their products with minimal power consumption and robust security features.

You May Also Be Interested in

Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8959 $53.7540
140+ $0.7351 $102.9140
215+ $0.7121 $153.1015
295+ $0.6891 $203.2845
380+ $0.6662 $253.1560
505+ $0.5973 $301.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,733 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess