EN
  • EN
  • DE

TJA1028T/3V3/20/1

Part No TJA1028T/3V3/20/1
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number TJA1028
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 742555-TJA1028T/3V3/20/1
Ultra Librarian 3D Model Ultra Librarian TJA1028T/3V3/20/1 CAD Model

Description

NXP TJA1028T/3V3/20/1 LIN Transceiver

The NXP TJA1028T/3V3/20/1 is a high-performance LIN (Local Interconnect Network) transceiver designed to provide seamless communication in automotive and industrial applications. This robust integrated circuit is part of NXP's reputable family of LIN transceivers and is engineered to ensure reliable data transmission with exceptional electromagnetic compatibility (EMC) performance.

The device operates with a nominal supply voltage of 3.3V, making it suitable for systems that require low-voltage operation. The TJA1028T/3V3/20/1 supports LIN protocol specification 2.0, 2.1, and SAE J2602, offering a versatile solution for various communication needs. Its design is optimized for in-vehicle networking, enabling the efficient control of lights, motors, sensors, and other peripherals.

One of the key features of the TJA1028T/3V3/20/1 is its integrated voltage regulator. This regulator is capable of delivering up to 70 mA of output current, which can be used to power external components in the network, reducing the need for additional voltage regulators on the board. The device also includes a battery supply pin with very low current consumption in sleep mode, ensuring minimal power drain when the network is inactive.

The TJA1028T/3V3/20/1 boasts exceptional ESD protection, safeguarding the transceiver against electrostatic discharges and enhancing the longevity and reliability of the end product. Additionally, its thermal protection feature prevents the device from overheating, further contributing to its durability.

For ease of integration, the TJA1028T/3V3/20/1 comes in a compact SO8 package, which is ideal for space-constrained applications. It is also designed with a fail-safe feature that ensures the LIN bus is driven to a safe, recessive state in the event of a system fault or failure.

In summary, the NXP TJA1028T/3V3/20/1 is a highly reliable and efficient solution for implementing LIN communication in modern automotive and industrial systems. Its low-voltage operation, integrated voltage regulator, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their networking applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CTRLR DUAL POS ADJ 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Richtek USA Inc.
Need more? Email Us
Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $1.6320
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $3.2617
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR SGL POS ADJ SOT23-6
Lowest to $0.2195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess