The UC2577TD-ADJ from Texas Instruments is a robust step-up voltage regulator designed for converting lower voltage inputs into higher voltage outputs, essential for a variety of electronic applications. This adjustable version of the regulator allows for flexibility in output voltage selection, making it a versatile choice for design engineers.
Key Features
- Adjustable Output Voltage: The regulator provides an adjustable output voltage that can be set with two external resistors. This feature allows for a wide range of output voltages to suit different needs, making it a highly adaptable solution for various applications.
- High Efficiency: The UC2577TD-ADJ is designed to offer high efficiency in voltage conversion, which is crucial for maintaining performance and reducing heat generation in electronic circuits.
- Integrated Switch: This device includes an integrated 3.0A NPN switch, which simplifies the circuit design by reducing the number of external components required.
- Thermal Shutdown: Safety is a priority with the built-in thermal shutdown feature, which protects the device from overheating and potential damage.
- Current Limiting: The regulator also offers current limiting to prevent overcurrent conditions that could otherwise harm the electronic components or the power supply itself.
Applications
The UC2577TD-ADJ is suitable for a wide array of applications, including but not limited to:
- Power supplies for battery-operated devices
- DC to DC converters
- Telecommunications equipment
- Portable electronics
- Automotive accessories
Technical Specifications
| Parameter |
Value |
| Input Voltage |
4.5V to 40V |
| Output Voltage (Adjustable) |
Up to 52V |
| Switch Current |
3.0A |
| Operating Temperature |
-40°C to +85°C |
| Package |
TO-220-7 (5 Leads) |
With its robust features and flexible design, the UC2577TD-ADJ from Texas Instruments stands out as a reliable and efficient choice for stepping up voltages in a multitude of electronic applications.