EN
  • EN
  • DE

FGD4536

Part No FGD4536
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description 360V, PDP IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174177-FGD4536
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGD4536 CAD Model

Description

The FGD4536 is an IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-speed switching applications, offering a combination of low on-state voltage drop and fast switching characteristics. IGBTs are commonly used in power electronics systems where both efficiency and switching performance are critical.

Applications

  • Plasma Display Panels (PDP): Used in the sustain and address drivers of PDPs.
  • Induction Heating: Employed in induction heating systems for efficient power switching.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion in power supplies.
  • Lighting Ballasts: Integrated into electronic ballasts for fluorescent and LED lighting systems.
  • General Purpose Inverters: Utilized in various inverter applications for converting DC to AC power.

Features

  • High Speed Switching: Designed for high-frequency switching operations, minimizing switching losses.
  • Low VCE(on): Low on-state voltage drop reduces conduction losses and improves efficiency.
  • Short Circuit Withstand Time: Capable of withstanding short-circuit conditions for a specified duration, enhancing reliability.
  • Positive Temperature Coefficient: Positive temperature coefficient for easy paralleling.
  • Gate-Emitter Voltage Clamping: Offers gate-emitter voltage clamping for enhanced protection.

Benefits

  • High Efficiency: Low on-state voltage drop and fast switching speed contribute to high efficiency.
  • Improved Reliability: Short circuit withstand time enhances system reliability and protects against fault conditions.
  • Reduced Switching Losses: High-speed switching minimizes switching losses, improving overall system performance.
  • Simplified Design: Positive temperature coefficient allows for easy paralleling, simplifying system design.
  • Enhanced Protection: Gate-emitter voltage clamping provides enhanced protection against voltage transients.

Additional Details

The Fairchild/ON Semiconductor FGD4536 IGBT is specifically designed for applications where high efficiency and fast switching are essential. It typically comes in a through-hole package. This IGBT provides a good balance between conduction and switching losses, making it a suitable choice for a wide range of power electronics applications. The gate-emitter voltage clamping helps protect the device from overvoltage conditions, enhancing its robustness. The short circuit withstand time is also important for protection in case of fault conditions. The FGD4536 is designed to operate within specified voltage and current limits, providing a reliable solution for power switching.

You May Also Be Interested in

Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0189 $62.0189
3+ $50.8870 $152.6610
4+ $49.2977 $197.1908
5+ $47.7073 $238.5365
7+ $46.1168 $322.8176
9+ $41.3467 $372.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess