EN
  • EN
  • DE

UC2543J

Part No UC2543J
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SUPERVISOR 2.5V 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Power Supply, Supervisor
Voltage - Input 4.5 V to 40 V
Supply Voltage - Operating 4.5 V to 40 V
Operating Supply Current 7mA
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 213646-UC2543J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2543J CAD Model

Description

UC2543J PWM Controller

The UC2543J from Texas Instruments is a versatile and robust Pulse Width Modulation (PWM) controller designed for a wide range of power supply and DC-DC converter applications. This high-performance integrated circuit is engineered to provide precise voltage control and efficient power management in systems requiring a reliable power solution.

Key Features

  • Voltage Mode Control: The UC2543J operates on voltage mode PWM control, which ensures stable and accurate output voltage regulation, making it ideal for applications where consistent voltage levels are critical.
  • Adjustable Output: Users can adjust the duty cycle to control the output voltage, providing flexibility in managing power supply specifications for different devices.
  • Wide Operating Range: With an operating range that accommodates various input voltages, the UC2543J is suitable for multiple applications, ensuring compatibility with a broad range of power sources.
  • High-Frequency Operation: The device supports high-frequency operation, which allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Protection Features: The UC2543J includes built-in protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring safe operation and longevity of the power system.
  • Industry Standard Package: Packaged in a standard form factor, the UC2543J is easy to integrate into existing designs and is compatible with a variety of PCB layouts.

Applications

The UC2543J is highly versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • LED drivers
  • Battery chargers

With its robust design and comprehensive features, the UC2543J from Texas Instruments is an excellent choice for designers seeking a reliable and efficient PWM controller for their power management needs.

You May Also Be Interested in

Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess