Products specifications

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 23.1 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 1 W
Max Supply Current 15 mA
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Min Supply Voltage 8 V
Number of Pins 18
Power Dissipation 1 W
Quiescent Current 7 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Watchdog Timer No
Width 6.92 mm
Win Source Part Number 1009615-UC1903J883B
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1903J883B CAD Model

Description

The UC1903J883B is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the UC series, known for their reliability and versatility in various applications.

Key Features

  • Voltage Control: The UC1903J883B offers precise voltage control, making it an ideal choice for power supply management.
  • Frequency Management: It includes features for frequency management that ensure stable operation across different load conditions.
  • Temperature Range: This device operates within a military-grade temperature range, making it suitable for harsh environments and demanding applications.
  • Package Type: It comes in a robust package that is designed to meet the stringent requirements of military standards.
  • Quality Assurance: Texas Instruments guarantees high-quality production and rigorous testing to ensure that each UC1903J883B meets the highest performance standards.

Applications

The UC1903J883B is widely used in various applications due to its versatility and high performance. Some of the common applications include:

  • Power supply units for military and aerospace electronics.
  • High-reliability systems where consistent performance is critical.
  • Complex machinery that requires precise voltage and frequency control.

Technical Specifications

Parameter Value Input Voltage Specified by Texas Instruments Output Voltage Adjustable based on application needs Operating Temperature Military-grade range Package / Case Standard military package

Conclusion

The UC1903J883B from Texas Instruments stands out as a reliable and robust component for managing power supply in systems where precision and durability are paramount. With its comprehensive features and military-grade specifications, it is an excellent choice for engineers looking to develop high-performance, high-reliability electronic systems.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention