EN
  • EN
  • DE

UC1707JQMLV

Part No UC1707JQMLV
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description MOSFET DRVR 1.5A 2-OUT High Speed Inv/Non-Inv 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Max Operating Temperature 125 °C
Max Output Current 1.5 A
Max Power Dissipation 1 W
Max Supply Current 15 mA
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Through Hole
Number of Drivers 2
Number of Outputs 2
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1205485-UC1707JQMLV
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1707JQMLV CAD Model

Description

The UC1707JQMLV is a high-performance, dual-output controller designed and manufactured by Texas Instruments. This advanced component is engineered to cater to a wide range of power management applications, providing robust solutions for systems requiring efficient and reliable power distribution.

Key Features

  • Dual Output: The UC1707JQMLV features two independent output channels, each capable of driving a separate power train. This allows for versatile power management schemes within complex electronic systems.
  • High Current Capability: With its ability to handle high current levels, this controller is suitable for applications that demand substantial power delivery without sacrificing performance.
  • Fast Transient Response: The device is designed to respond quickly to changes in load conditions, ensuring stable operation even under dynamic power requirements.
  • Wide Input Voltage Range: Accommodating a broad spectrum of input voltages, the UC1707JQMLV is adaptable to various power sources, enhancing its compatibility with different system architectures.
  • Thermal Protection: Integrated thermal protection mechanisms safeguard the controller against overheating, contributing to the overall reliability and longevity of the product.
  • Overcurrent Protection: The UC1707JQMLV is equipped with overcurrent protection features that prevent damage to the controller and the system in the event of excessive current flow.

Applications

The versatile nature of the UC1707JQMLV makes it an ideal choice for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Server and telecom power systems
  • Industrial control equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UC1707JQMLV is no exception. This product is built to meet the highest industry standards, ensuring dependable performance in even the most demanding applications. Whether you're designing a new power system or upgrading an existing one, the UC1707JQMLV offers a powerful, efficient solution that you can trust.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess