EN
  • EN
  • DE

MAX5991AETP+

Part No MAX5991AETP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20TQFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 6.49 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 8.7V ~ 60V
Current - Supply 4.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX5991
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1075530-MAX5991AETP+
Ultra Librarian 3D Model Ultra Librarian MAX5991AETP+ CAD Model

Description

Maxim Integrated MAX5991AETP+ Overview

The MAX5991AETP+ from Maxim Integrated is a sophisticated Power over Ethernet (PoE) interface controller that is designed to implement the Powered Device (PD) side of a PoE connection. It is compliant with the IEEE 802.3at standard, also known as PoE+, and is backward compatible with the IEEE 802.3af PoE standard. This device is ideal for a wide range of applications that require remote power, such as IP cameras, wireless access points, VoIP phones, and many other networked devices.

Key Features

  • IEEE 802.3at Compliant: The MAX5991AETP+ supports the higher power capabilities of the PoE+ standard, allowing for devices to receive up to 25.5W of power over an Ethernet cable.
  • Integrated Power MOSFET: This device integrates a power MOSFET, simplifying the design and reducing external component count.
  • Advanced Power Management: It features programmable classification, under-voltage lockout, and inrush current control for efficient power management.
  • Thermal Protection: The controller includes over-temperature protection, ensuring reliable operation under various conditions.
  • LED Indicators: Built-in LED drivers provide visual status indicators for power, overload, and fault conditions.

Applications

  • IP Surveillance Cameras
  • Wireless Network Access Points
  • VoIP Phones
  • Point of Sale (PoS) Terminals
  • Networked Printers and Appliances

Technical Specifications

The MAX5991AETP+ operates over a wide input voltage range and features a 100V absolute maximum rating on the hot-swap FET. It is offered in a compact 20-pin TQFN package with an exposed pad for enhanced thermal performance. The operating temperature range of -40°C to +85°C makes it suitable for a variety of environments.

Conclusion

Maxim Integrated's MAX5991AETP+ is an efficient and reliable solution for adding PoE+ capabilities to networked devices. Its integration of key features and compliance with the latest PoE standards makes it a top choice for designers looking to simplify their PD implementations while ensuring robust performance and protection.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess